Greaves Corporation Tap Adapter with Lug 3JJ7L

Description
BRONZE MATERIAL 9 INCH L SIZE 500 MCM MIN. CONDUCTOR SIZE 750 MCM MAX. CONDUCTOR SIZE 3 CONDUCTOR(S) 15/16 INCH DIA X 5-3/16 INCH L STUD SIZE TREGO. BRAND 3JJL MODEL
Datasheet
Description
BRONZE MATERIAL 9 INCH L SIZE 500 MCM MIN. CONDUCTOR SIZE 750 MCM MAX. CONDUCTOR SIZE 3 CONDUCTOR(S) 15/16 INCH DIA X 5-3/16 INCH L STUD SIZE TREGO. BRAND 3JJL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tap Adapter with Lug - 3JJ7L - Greaves Corporation
Centerbrook, CT, USA
Tap Adapter with Lug
3JJ7L
Tap Adapter with Lug 3JJ7L
BRONZE MATERIAL 9 INCH L SIZE 500 MCM MIN. CONDUCTOR SIZE 750 MCM MAX. CONDUCTOR SIZE 3 CONDUCTOR(S) 15/16 INCH DIA X 5-3/16 INCH L STUD SIZE TREGO. BRAND 3JJL MODEL
  • BRONZE MATERIAL
  • 9 INCH L SIZE
  • 500 MCM MIN. CONDUCTOR SIZE
  • 750 MCM MAX. CONDUCTOR SIZE
  • 3 CONDUCTOR(S)
  • 15/16 INCH DIA X 5-3/16 INCH L STUD SIZE
  • TREGO. BRAND
  • 3JJL MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number 3JJ7L
Product Name Tap Adapter with Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Ring Terminals - 1788637 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
Connector Contacts - 0603-13-2056 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2500 to 0.5000 mm2
View Details