BRONZE MATERIAL
8-1/2 INCH OVERALL LENGTH
500 MCM MIN. CONDUCTOR SIZE
750 MCM MAX. CONDUCTOR SIZE
3 CONDUCTOR(S)
9/16 INCH STUD SIZE
3-3/8 INCH L X 3 INCH W X 7/16 INCH THK PAD SIZE
4 NEMA PAD HOLE(S)
1-3/4 INCH PAD HOLE SPACING
STRAIGHT PAD TYPE
TREGO[T] BRAND
CABLE CONNECTION TYPE 90 DEG HORIZONTAL
3JJAR MODEL
Greaves Corporation
Done
Datasheet
Description
BRONZE MATERIAL
8-1/2 INCH OVERALL LENGTH
500 MCM MIN. CONDUCTOR SIZE
750 MCM MAX. CONDUCTOR SIZE
3 CONDUCTOR(S)
9/16 INCH STUD SIZE
3-3/8 INCH L X 3 INCH W X 7/16 INCH THK PAD SIZE
4 NEMA PAD HOLE(S)
1-3/4 INCH PAD HOLE SPACING
STRAIGHT PAD TYPE
TREGO[T] BRAND
CABLE CONNECTION TYPE 90 DEG HORIZONTAL
3JJAR MODEL
BRONZE MATERIAL
8-1/2 INCH OVERALL LENGTH
500 MCM MIN. CONDUCTOR SIZE
750 MCM MAX. CONDUCTOR SIZE
3 CONDUCTOR(S)
9/16 INCH STUD SIZE
3-3/8 INCH L X 3 INCH W X 7/16 INCH THK PAD SIZE
4 NEMA PAD HOLE(S)
1-3/4 INCH PAD HOLE SPACING
STRAIGHT PAD TYPE
TREGO[T] BRAND
CABLE CONNECTION TYPE 90 DEG HORIZONTAL
3JJAR MODEL