Greaves Corporation Tap Adapter with Lug 3JJ5L90

Description
BRONZE MATERIAL 8-1/16 INCH L X 2-3/4 INCH W SIZE 4/0 AWG MIN. CONDUCTOR SIZE 350 MCM MAX. CONDUCTOR SIZE 3 CONDUCTOR(S) 5/8 INCH DIA X 4-1/8 INCH L STUD SIZE TREGO. BRAND 3JJL90 MODEL
Datasheet
Description
BRONZE MATERIAL 8-1/16 INCH L X 2-3/4 INCH W SIZE 4/0 AWG MIN. CONDUCTOR SIZE 350 MCM MAX. CONDUCTOR SIZE 3 CONDUCTOR(S) 5/8 INCH DIA X 4-1/8 INCH L STUD SIZE TREGO. BRAND 3JJL90 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tap Adapter with Lug - 3JJ5L90 - Greaves Corporation
Centerbrook, CT, USA
Tap Adapter with Lug
3JJ5L90
Tap Adapter with Lug 3JJ5L90
BRONZE MATERIAL 8-1/16 INCH L X 2-3/4 INCH W SIZE 4/0 AWG MIN. CONDUCTOR SIZE 350 MCM MAX. CONDUCTOR SIZE 3 CONDUCTOR(S) 5/8 INCH DIA X 4-1/8 INCH L STUD SIZE TREGO. BRAND 3JJL90 MODEL
  • BRONZE MATERIAL
  • 8-1/16 INCH L X 2-3/4 INCH W SIZE
  • 4/0 AWG MIN. CONDUCTOR SIZE
  • 350 MCM MAX. CONDUCTOR SIZE
  • 3 CONDUCTOR(S)
  • 5/8 INCH DIA X 4-1/8 INCH L STUD SIZE
  • TREGO. BRAND
  • 3JJL90 MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number 3JJ5L90
Product Name Tap Adapter with Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-192008-3 - TE Connectivity
Specs
Features RoHS
View Details
Bootlace Ferrules - 1787337 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.3400 mm2
View Details