Greaves Corporation Substation Cable Terminal 3JJ3A2N

Description
BRONZE MATERIAL 4-1/8 INCH OVERALL LENGTH 1/0 AWG MIN. CONDUCTOR SIZE 2/0 AWG MAX. CONDUCTOR SIZE 3 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-1/4 INCH L X 1-7/8 INCH W X 1/4 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING STRAIGHT PAD TYPE TREGO[T] BRAND 3JJA MODEL
Datasheet
Description
BRONZE MATERIAL 4-1/8 INCH OVERALL LENGTH 1/0 AWG MIN. CONDUCTOR SIZE 2/0 AWG MAX. CONDUCTOR SIZE 3 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-1/4 INCH L X 1-7/8 INCH W X 1/4 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING STRAIGHT PAD TYPE TREGO[T] BRAND 3JJA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Cable Terminal - 3JJ3A2N - Greaves Corporation
Centerbrook, CT, USA
Substation Cable Terminal
3JJ3A2N
Substation Cable Terminal 3JJ3A2N
BRONZE MATERIAL 4-1/8 INCH OVERALL LENGTH 1/0 AWG MIN. CONDUCTOR SIZE 2/0 AWG MAX. CONDUCTOR SIZE 3 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-1/4 INCH L X 1-7/8 INCH W X 1/4 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING STRAIGHT PAD TYPE TREGO[T] BRAND 3JJA MODEL
  • BRONZE MATERIAL
  • 4-1/8 INCH OVERALL LENGTH
  • 1/0 AWG MIN. CONDUCTOR SIZE
  • 2/0 AWG MAX. CONDUCTOR SIZE
  • 3 CONDUCTOR(S)
  • 9/16 INCH STUD SIZE
  • 3-1/4 INCH L X 1-7/8 INCH W X 1/4 INCH THK PAD SIZE
  • 2 NEMA PAD HOLE(S)
  • 1-3/4 INCH PAD HOLE SPACING
  • STRAIGHT PAD TYPE
  • TREGO[T] BRAND
  • 3JJA MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number 3JJ3A2N
Product Name Substation Cable Terminal
Terminal Type Wire Connector; Wire Lug
Unlock Full Specs
to access all available technical data