Greaves Corporation Tap Adapter with Lug 3J7L

Description
BRONZE MATERIAL 7-1/16 INCH L SIZE 500 MCM MIN. CONDUCTOR SIZE 750 MCM MAX. CONDUCTOR SIZE 3 CONDUCTOR(S) 15/16 INCH DIA X 5-3/16 INCH L STUD SIZE TREGO. BRAND 3JL MODEL
Datasheet
Description
BRONZE MATERIAL 7-1/16 INCH L SIZE 500 MCM MIN. CONDUCTOR SIZE 750 MCM MAX. CONDUCTOR SIZE 3 CONDUCTOR(S) 15/16 INCH DIA X 5-3/16 INCH L STUD SIZE TREGO. BRAND 3JL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tap Adapter with Lug - 3J7L - Greaves Corporation
Centerbrook, CT, USA
Tap Adapter with Lug
3J7L
Tap Adapter with Lug 3J7L
BRONZE MATERIAL 7-1/16 INCH L SIZE 500 MCM MIN. CONDUCTOR SIZE 750 MCM MAX. CONDUCTOR SIZE 3 CONDUCTOR(S) 15/16 INCH DIA X 5-3/16 INCH L STUD SIZE TREGO. BRAND 3JL MODEL
  • BRONZE MATERIAL
  • 7-1/16 INCH L SIZE
  • 500 MCM MIN. CONDUCTOR SIZE
  • 750 MCM MAX. CONDUCTOR SIZE
  • 3 CONDUCTOR(S)
  • 15/16 INCH DIA X 5-3/16 INCH L STUD SIZE
  • TREGO. BRAND
  • 3JL MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number 3J7L
Product Name Tap Adapter with Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2866.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Electrical Terminal & Sheath - VFRY -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
Bootlace Ferrules - 1787303 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1 mm2
View Details
FLEX 2.54 - 77727-401LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details