Greaves Corporation Substation Cable Terminal 2P5A4N90

Description
BRONZE MATERIAL 5-1/2 INCH OVERALL LENGTH 350 MCM MIN. CONDUCTOR SIZE 600 MCM MAX. CONDUCTOR SIZE 2 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-3/8 INCH L X 3 INCH W X 7/16 INCH THK PAD SIZE 4 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING 90 DEG PAD TYPE TREGO[T] BRAND IPS SIZE 1/2 INCH 2PA-90 MODEL
Datasheet
Description
BRONZE MATERIAL 5-1/2 INCH OVERALL LENGTH 350 MCM MIN. CONDUCTOR SIZE 600 MCM MAX. CONDUCTOR SIZE 2 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-3/8 INCH L X 3 INCH W X 7/16 INCH THK PAD SIZE 4 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING 90 DEG PAD TYPE TREGO[T] BRAND IPS SIZE 1/2 INCH 2PA-90 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Cable Terminal - 2P5A4N90 - Greaves Corporation
Centerbrook, CT, USA
Substation Cable Terminal
2P5A4N90
Substation Cable Terminal 2P5A4N90
BRONZE MATERIAL 5-1/2 INCH OVERALL LENGTH 350 MCM MIN. CONDUCTOR SIZE 600 MCM MAX. CONDUCTOR SIZE 2 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-3/8 INCH L X 3 INCH W X 7/16 INCH THK PAD SIZE 4 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING 90 DEG PAD TYPE TREGO[T] BRAND IPS SIZE 1/2 INCH 2PA-90 MODEL
  • BRONZE MATERIAL
  • 5-1/2 INCH OVERALL LENGTH
  • 350 MCM MIN. CONDUCTOR SIZE
  • 600 MCM MAX. CONDUCTOR SIZE
  • 2 CONDUCTOR(S)
  • 9/16 INCH STUD SIZE
  • 3-3/8 INCH L X 3 INCH W X 7/16 INCH THK PAD SIZE
  • 4 PAD HOLE(S)
  • 1-3/4 INCH PAD HOLE SPACING
  • 90 DEG PAD TYPE
  • TREGO[T] BRAND
  • IPS SIZE 1/2 INCH
  • 2PA-90 MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number 2P5A4N90
Product Name Substation Cable Terminal
Terminal Type Wire Connector; Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Bootlace Ferrules - 1787289 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.5000 mm2
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-3572-ND - DigiKey
Specs
Terminal Type Horizontal
Material Brass
View Details
terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Ring Terminal, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
View Details