Greaves Corporation Substation Cable Terminal 2P4A4N90

Description
BRONZE MATERIAL 5-1/16 INCH OVERALL LENGTH 2/0 AWG MIN. CONDUCTOR SIZE 350 MCM MAX. CONDUCTOR SIZE 2 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-5/16 INCH L X 3 INCH W X 3/8 INCH THK PAD SIZE 4 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING 90 DEG PAD TYPE TREGO[T] BRAND IPS SIZE 3/8 INCH 2PA-90 MODEL
Datasheet
Description
BRONZE MATERIAL 5-1/16 INCH OVERALL LENGTH 2/0 AWG MIN. CONDUCTOR SIZE 350 MCM MAX. CONDUCTOR SIZE 2 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-5/16 INCH L X 3 INCH W X 3/8 INCH THK PAD SIZE 4 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING 90 DEG PAD TYPE TREGO[T] BRAND IPS SIZE 3/8 INCH 2PA-90 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Cable Terminal - 2P4A4N90 - Greaves Corporation
Centerbrook, CT, USA
Substation Cable Terminal
2P4A4N90
Substation Cable Terminal 2P4A4N90
BRONZE MATERIAL 5-1/16 INCH OVERALL LENGTH 2/0 AWG MIN. CONDUCTOR SIZE 350 MCM MAX. CONDUCTOR SIZE 2 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-5/16 INCH L X 3 INCH W X 3/8 INCH THK PAD SIZE 4 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING 90 DEG PAD TYPE TREGO[T] BRAND IPS SIZE 3/8 INCH 2PA-90 MODEL
  • BRONZE MATERIAL
  • 5-1/16 INCH OVERALL LENGTH
  • 2/0 AWG MIN. CONDUCTOR SIZE
  • 350 MCM MAX. CONDUCTOR SIZE
  • 2 CONDUCTOR(S)
  • 9/16 INCH STUD SIZE
  • 3-5/16 INCH L X 3 INCH W X 3/8 INCH THK PAD SIZE
  • 4 PAD HOLE(S)
  • 1-3/4 INCH PAD HOLE SPACING
  • 90 DEG PAD TYPE
  • TREGO[T] BRAND
  • IPS SIZE 3/8 INCH
  • 2PA-90 MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number 2P4A4N90
Product Name Substation Cable Terminal
Terminal Type Wire Connector; Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2216.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 20 AWG
View Details
Connector Contacts - 104506-1 - TE Connectivity
Specs
Features RoHS
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Bootlace Ferrules - 1901982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1.5 mm2
View Details