Greaves Corporation Substation Cable Terminal 2JJ8AR2N

Description
BRONZE MATERIAL 7-3/8 INCH OVERALL LENGTH 750 MCM MIN. CONDUCTOR SIZE 1000 MCM MAX. CONDUCTOR SIZE 2 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-3/8 INCH L X 3-7/32 INCH W X 1/2 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING STRAIGHT PAD TYPE TREGO[T] BRAND CABLE CONNECTION TYPE 90 DEG HORIZONTAL 2JJAR MODEL
Datasheet
Description
BRONZE MATERIAL 7-3/8 INCH OVERALL LENGTH 750 MCM MIN. CONDUCTOR SIZE 1000 MCM MAX. CONDUCTOR SIZE 2 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-3/8 INCH L X 3-7/32 INCH W X 1/2 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING STRAIGHT PAD TYPE TREGO[T] BRAND CABLE CONNECTION TYPE 90 DEG HORIZONTAL 2JJAR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Cable Terminal - 2JJ8AR2N - Greaves Corporation
Centerbrook, CT, USA
Substation Cable Terminal
2JJ8AR2N
Substation Cable Terminal 2JJ8AR2N
BRONZE MATERIAL 7-3/8 INCH OVERALL LENGTH 750 MCM MIN. CONDUCTOR SIZE 1000 MCM MAX. CONDUCTOR SIZE 2 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-3/8 INCH L X 3-7/32 INCH W X 1/2 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING STRAIGHT PAD TYPE TREGO[T] BRAND CABLE CONNECTION TYPE 90 DEG HORIZONTAL 2JJAR MODEL
  • BRONZE MATERIAL
  • 7-3/8 INCH OVERALL LENGTH
  • 750 MCM MIN. CONDUCTOR SIZE
  • 1000 MCM MAX. CONDUCTOR SIZE
  • 2 CONDUCTOR(S)
  • 9/16 INCH STUD SIZE
  • 3-3/8 INCH L X 3-7/32 INCH W X 1/2 INCH THK PAD SIZE
  • 2 NEMA PAD HOLE(S)
  • 1-3/4 INCH PAD HOLE SPACING
  • STRAIGHT PAD TYPE
  • TREGO[T] BRAND
  • CABLE CONNECTION TYPE 90 DEG HORIZONTAL
  • 2JJAR MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number 2JJ8AR2N
Product Name Substation Cable Terminal
Terminal Type Wire Connector; Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Bootlace Ferrules - 1787308 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1.5 mm2
View Details
PCB & Surface Mount Screw Terminals - OT-002-M3 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details