Greaves Corporation Tap Adapter with Lug 2JJ6L90

Description
BRONZE MATERIAL 7-1/2 INCH L X 3-1/4 INCH W SIZE 350 MCM MIN. CONDUCTOR SIZE 500 MCM MAX. CONDUCTOR SIZE 2 CONDUCTOR(S) 13/16 INCH DIA X 4-1/2 INCH L STUD SIZE TREGO. BRAND 2JJL90 MODEL
Datasheet
Description
BRONZE MATERIAL 7-1/2 INCH L X 3-1/4 INCH W SIZE 350 MCM MIN. CONDUCTOR SIZE 500 MCM MAX. CONDUCTOR SIZE 2 CONDUCTOR(S) 13/16 INCH DIA X 4-1/2 INCH L STUD SIZE TREGO. BRAND 2JJL90 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tap Adapter with Lug - 2JJ6L90 - Greaves Corporation
Centerbrook, CT, USA
Tap Adapter with Lug
2JJ6L90
Tap Adapter with Lug 2JJ6L90
BRONZE MATERIAL 7-1/2 INCH L X 3-1/4 INCH W SIZE 350 MCM MIN. CONDUCTOR SIZE 500 MCM MAX. CONDUCTOR SIZE 2 CONDUCTOR(S) 13/16 INCH DIA X 4-1/2 INCH L STUD SIZE TREGO. BRAND 2JJL90 MODEL
  • BRONZE MATERIAL
  • 7-1/2 INCH L X 3-1/4 INCH W SIZE
  • 350 MCM MIN. CONDUCTOR SIZE
  • 500 MCM MAX. CONDUCTOR SIZE
  • 2 CONDUCTOR(S)
  • 13/16 INCH DIA X 4-1/2 INCH L STUD SIZE
  • TREGO. BRAND
  • 2JJL90 MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number 2JJ6L90
Product Name Tap Adapter with Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Ferrules - 2400.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Wire-to-Board Connector Contacts - 1-167300-5 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.5600 mm2
View Details
Terminal Ring on Stacking Miniature Banana Plug, Adapter - 8714 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal; Banana
View Details
Ring Terminals - 1788674 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details