Greaves Corporation Tap Adapter with Lug 2JJ6L

Description
BRONZE MATERIAL 7-3/4 INCH L SIZE 350 MCM MIN. CONDUCTOR SIZE 500 MCM MAX. CONDUCTOR SIZE 2 CONDUCTOR(S) 13/16 INCH DIA X 4-1/2 INCH L STUD SIZE TREGO. BRAND 2JJL MODEL
Datasheet
Description
BRONZE MATERIAL 7-3/4 INCH L SIZE 350 MCM MIN. CONDUCTOR SIZE 500 MCM MAX. CONDUCTOR SIZE 2 CONDUCTOR(S) 13/16 INCH DIA X 4-1/2 INCH L STUD SIZE TREGO. BRAND 2JJL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tap Adapter with Lug - 2JJ6L - Greaves Corporation
Centerbrook, CT, USA
Tap Adapter with Lug
2JJ6L
Tap Adapter with Lug 2JJ6L
BRONZE MATERIAL 7-3/4 INCH L SIZE 350 MCM MIN. CONDUCTOR SIZE 500 MCM MAX. CONDUCTOR SIZE 2 CONDUCTOR(S) 13/16 INCH DIA X 4-1/2 INCH L STUD SIZE TREGO. BRAND 2JJL MODEL
  • BRONZE MATERIAL
  • 7-3/4 INCH L SIZE
  • 350 MCM MIN. CONDUCTOR SIZE
  • 500 MCM MAX. CONDUCTOR SIZE
  • 2 CONDUCTOR(S)
  • 13/16 INCH DIA X 4-1/2 INCH L STUD SIZE
  • TREGO. BRAND
  • 2JJL MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number 2JJ6L
Product Name Tap Adapter with Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Bootlace Ferrules - 1787330 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 10 mm2
View Details