BRONZE MATERIAL
5-11/16 INCH OVERALL LENGTH
2/0 AWG MIN. CONDUCTOR SIZE
4/0 AWG MAX. CONDUCTOR SIZE
2 CONDUCTOR(S)
9/16 INCH STUD SIZE
3-1/4 INCH L X 1-7/8 INCH W X 1/4 INCH THK PAD SIZE
2 NEMA PAD HOLE(S)
1-3/4 INCH PAD HOLE SPACING
STRAIGHT PAD TYPE
TREGO[T] BRAND
2JJA MODEL
Greaves Corporation
Done
Datasheet
Description
BRONZE MATERIAL
5-11/16 INCH OVERALL LENGTH
2/0 AWG MIN. CONDUCTOR SIZE
4/0 AWG MAX. CONDUCTOR SIZE
2 CONDUCTOR(S)
9/16 INCH STUD SIZE
3-1/4 INCH L X 1-7/8 INCH W X 1/4 INCH THK PAD SIZE
2 NEMA PAD HOLE(S)
1-3/4 INCH PAD HOLE SPACING
STRAIGHT PAD TYPE
TREGO[T] BRAND
2JJA MODEL
BRONZE MATERIAL
5-11/16 INCH OVERALL LENGTH
2/0 AWG MIN. CONDUCTOR SIZE
4/0 AWG MAX. CONDUCTOR SIZE
2 CONDUCTOR(S)
9/16 INCH STUD SIZE
3-1/4 INCH L X 1-7/8 INCH W X 1/4 INCH THK PAD SIZE
2 NEMA PAD HOLE(S)
1-3/4 INCH PAD HOLE SPACING
STRAIGHT PAD TYPE
TREGO[T] BRAND
2JJA MODEL
BRONZE MATERIAL
5-11/16 INCH OVERALL LENGTH
2/0 AWG MIN. CONDUCTOR SIZE
4/0 AWG MAX. CONDUCTOR SIZE
2 CONDUCTOR(S)
9/16 INCH STUD SIZE
3-1/4 INCH L X 1-7/8 INCH W X 1/4 INCH THK PAD SIZE