Greaves Corporation Tap Adapter with Lug 2J8L

Description
BRONZE MATERIAL 7-7/8 INCH L SIZE 750 MCM MIN. CONDUCTOR SIZE 1000 MCM MAX. CONDUCTOR SIZE 2 CONDUCTOR(S) 1-1/4 INCH DIA X 5-11/16 INCH L STUD SIZE TREGO. BRAND 2JL MODEL
Datasheet
Description
BRONZE MATERIAL 7-7/8 INCH L SIZE 750 MCM MIN. CONDUCTOR SIZE 1000 MCM MAX. CONDUCTOR SIZE 2 CONDUCTOR(S) 1-1/4 INCH DIA X 5-11/16 INCH L STUD SIZE TREGO. BRAND 2JL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tap Adapter with Lug - 2J8L - Greaves Corporation
Centerbrook, CT, USA
Tap Adapter with Lug
2J8L
Tap Adapter with Lug 2J8L
BRONZE MATERIAL 7-7/8 INCH L SIZE 750 MCM MIN. CONDUCTOR SIZE 1000 MCM MAX. CONDUCTOR SIZE 2 CONDUCTOR(S) 1-1/4 INCH DIA X 5-11/16 INCH L STUD SIZE TREGO. BRAND 2JL MODEL
  • BRONZE MATERIAL
  • 7-7/8 INCH L SIZE
  • 750 MCM MIN. CONDUCTOR SIZE
  • 1000 MCM MAX. CONDUCTOR SIZE
  • 2 CONDUCTOR(S)
  • 1-1/4 INCH DIA X 5-11/16 INCH L STUD SIZE
  • TREGO. BRAND
  • 2JL MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number 2J8L
Product Name Tap Adapter with Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2227.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 10 AWG
View Details
Connector Contacts - 1-163085-1 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.5000 mm2
View Details
E-Z-Nailclip Test Terminal, Heavy-Duty - 86-1 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Test Terminal
Material Nylon
View Details
Crocodile Clips - 1253740 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Crocodile Clips
Material Nickel Plated Steel
Features RoHS; Insulated
View Details