P-200-BV -- PLASTIC UTILITY PUMP
Great Plains Industries, Inc.
Plastic Utility Pump
P-200-BV
Datasheet
Datasheet
Suppliers
Plastic Utility Pump
P-200-BV
Datasheet
Technical Specifications
|
Product Category
|
Liquid Handling Pumps |
|
Product Number
|
P-200-BV |
|
Product Name
|
Plastic Utility Pump |
|
Pump Type
|
Gear Pump; Positive Displacement Pump
|
|
Liquid Flow
|
8.000 GPM (30.30 L/min)
|
|
Discharge Size
|
1.000 inch (25.4 mm)
|
|
Power Source
|
DC; 12 VDC
|
Unlock Full Specs
to access all available technical data
Similar Products
Pump Type
Hand Foot Pump
Discharge Pressure
3000.0 psi (2109 m of Water)
Power Source
Manual
View Details
Pump Type
Centrifugal Pump; Gear Pump; Positive Displacement Pump
Discharge Size
4.000 inch (102 mm)
Media Temperature
-60 to 675 F (-51 to 357 C)
View Details
Pump Type
Hand Foot Pump
Discharge Pressure
10152.6 psi (7138 m of Water)
View Details