Great Plains Industries, Inc. Electric Vane Pump M-3025

Description
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wichita, KS, USA
Electric Vane Pump
M-3025
Electric Vane Pump M-3025
Datasheet

Technical Specifications

  Great Plains Industries, Inc.
Product Category Liquid Handling Pumps
Product Number M-3025
Product Name Electric Vane Pump
Pump Type Refueling Pump; Electric Vane Pump
Liquid Flow 25.000 GPM (94.70 L/min)
Discharge Size 1.000 inch (25.4 mm)
Power Source DC; 12 VDC
Unlock Full Specs
to access all available technical data

Similar Products

Air-Driven Liquid Pump - 8 HP Models - Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 1000.0 to 10000.0 psi (703 to 7031 m of Water)
Liquid Flow 1.162 to 10.375 GPM (4.40 to 39.30 L/min)
View Details
Lever Operated Hydraulic Pump and Linear Actuator Assembly -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual
Industry Served Medical
View Details
Above Ground Pump Station - EVERLAST™ Series 1000 - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 1300.000 GPM (4924.24 L/min)
HP 1.50 to 50.00 HP
View Details
Air-Operated Chemical Metering Pump - VPA32S-B - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 2.500 GPM (9.47 L/min)
Discharge Size 0.750 inch (19.05 mm)
View Details