M-240S -- ELECTRIC GEAR PUMP
Great Plains Industries, Inc.
Electric Gear Pump
M-240S
Datasheet
Datasheet
Suppliers
Electric Gear Pump
M-240S
Datasheet
Technical Specifications
|
Product Category
|
Liquid Handling Pumps |
|
Product Number
|
M-240S |
|
Product Name
|
Electric Gear Pump |
|
Pump Type
|
Gear Pump; Positive Displacement Pump; Refueling Pump
|
|
Liquid Flow
|
15.000 GPM (56.82 L/min)
|
|
Discharge Size
|
0.750 inch (19.05 mm)
|
|
Power Source
|
DC; 24 VDC
|
Unlock Full Specs
to access all available technical data
Similar Products
Rogers Machinery Company, Inc.
Discharge Pressure
150.0 psi (105 m of Water)
View Details
Pump Type
Hydraulic Fluid Pump; Positive Displacement Pump; Screw Pump
Discharge Pressure
232.1 psi (163 m of Water)
Liquid Flow
52.800 GPM (200.00 L/min)
View Details