Graymills Corporation Pump Repair Kit 401-21788

Description
IMPELLER, REPLACEMENT KIT, (IBHU5). FREE 2 YEAR RADWELL WARRANTY
Description
IMPELLER, REPLACEMENT KIT, (IBHU5). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pump Repair Kit - 40313244 - Radwell International
Willingboro, NJ, United States
Pump Repair Kit
40313244
Pump Repair Kit 40313244
IMPELLER, REPLACEMENT KIT, (IBHU5). FREE 2 YEAR RADWELL WARRANTY

IMPELLER, REPLACEMENT KIT, (IBHU5). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Liquid Handling Pumps
Product Number 40313244
Product Name Pump Repair Kit
Unlock Full Specs
to access all available technical data

Similar Products

Cadent™ 6M Syringe Pump - 102677-103050-6 - IMI Life Science
Specs
Pump Type Syringe Pump
Industry Served Analytical Biosciences
View Details
Pump, Hydrostatic Test Portable, A-Style, 2500 Psi - 938-9125 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 2500.0 psi (1758 m of Water)
Liquid Flow 0.870 GPM (3.30 L/min)
View Details
03C31-B Self Priming Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Self-Priming Pump
Discharge Size 3.000 inch (76.2 mm)
Power Source NoSourceIncluded; Basic
View Details
PSD/8 - 9800-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details