Grayline, Inc. Fluoropolymers (PTFE, PFA, FEP) Food & Beverage Tubing PTFE-CON-food

Description
Grayline food & beverage tubing is available in a variety of polymer materials and constructions. These products meet the requirements of various industry standards, including NSF 51, NSF 61, FDA Title 21 and 3-A. Grayline also offers non-phthalate food & beverage tubing. Grayline food & beverage tubing is commonly used in applications such as food processing, beverage dispensing (water, soft drinks, fruit juices, milk, beer and coffee), ice making, soft serve dispensing, condiment dispensing and dairy operations. In many applications, one of our current compounds will meet your requirements. In those special applications that may benefit from a unique solution, our engineers will work with our polymer compounders to select or develop an optimum material for you.
Description
Grayline food & beverage tubing is available in a variety of polymer materials and constructions. These products meet the requirements of various industry standards, including NSF 51, NSF 61, FDA Title 21 and 3-A. Grayline also offers non-phthalate food & beverage tubing. Grayline food & beverage tubing is commonly used in applications such as food processing, beverage dispensing (water, soft drinks, fruit juices, milk, beer and coffee), ice making, soft serve dispensing, condiment dispensing and dairy operations. In many applications, one of our current compounds will meet your requirements. In those special applications that may benefit from a unique solution, our engineers will work with our polymer compounders to select or develop an optimum material for you.

Suppliers

Company
Product
Description
Supplier Links
Fluoropolymers (PTFE, PFA, FEP) Food & Beverage Tubing - PTFE-CON-food - Grayline, Inc.
Waukesha, WI, USA
Fluoropolymers (PTFE, PFA, FEP) Food & Beverage Tubing
PTFE-CON-food
Fluoropolymers (PTFE, PFA, FEP) Food & Beverage Tubing PTFE-CON-food
Grayline food & beverage tubing is available in a variety of polymer materials and constructions. These products meet the requirements of various industry standards, including NSF 51, NSF 61, FDA Title 21 and 3-A. Grayline also offers non-phthalate food & beverage tubing. Grayline food & beverage tubing is commonly used in applications such as food processing, beverage dispensing (water, soft drinks, fruit juices, milk, beer and coffee), ice making, soft serve dispensing, condiment dispensing and dairy operations. In many applications, one of our current compounds will meet your requirements. In those special applications that may benefit from a unique solution, our engineers will work with our polymer compounders to select or develop an optimum material for you.

Grayline food & beverage tubing is available in a variety of polymer materials and constructions. These products meet the requirements of various industry standards, including NSF 51, NSF 61, FDA Title 21 and 3-A. Grayline also offers non-phthalate food & beverage tubing.

Grayline food & beverage tubing is commonly used in applications such as food processing, beverage dispensing (water, soft drinks, fruit juices, milk, beer and coffee), ice making, soft serve dispensing, condiment dispensing and dairy operations.

In many applications, one of our current compounds will meet your requirements. In those special applications that may benefit from a unique solution, our engineers will work with our polymer compounders to select or develop an optimum material for you.

Supplier's Site

Technical Specifications

  Grayline, Inc.
Product Category Tubing
Product Number PTFE-CON-food
Product Name Fluoropolymers (PTFE, PFA, FEP) Food & Beverage Tubing
Type Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Convoluted Tubing, E-TFE/TEFZEL - BCZ - BRIM Electronics, Inc.
Specs
Type Plastic; Electrical
Material Fluoropolymer; E-TFE/TEFZEL
Shape Round
View Details
Convoluted Tubing - 5470204005 - TE Connectivity
Specs
Type Plastic
Color / Clarity Solid
Application General Chemical; Hydraulic
View Details
Compressed Air Tubing for the Intellistat Ion Air Gun and Ion Air Nozzle -  - EXAIR
Specs
Design Units English; Metric
Inside Diameter 0.157 inch (4.0 mm)
View Details
221 Series 0.250 in. Nominal ID, 3/8 in. Nominal OD, and 500 ft Standard Length Spool/Coil Linear Low Density Industrial Grade Polyethylene Tubing|Master File - 221-0662X500 - Kuriyama of America, Inc.
Specs
Type Plastic; Structural
Material Polyethylene (PE) / Cross-linked Polyethylene (PEX); Linear Low Density Polyethylene
Shape Round
View Details