Grayhill, Inc. Switches - DIP Switches M83504/01-028

Description
Win Source Part Number: 1342166-M83504/01-02 8 Category: Switches - DIP Switches Series: 76 Number of Positions: 8 Pitch: 0.100" (2.54mm) , Full Termination Style: PC Pin Features: Tape Seal Contact Finish: Gold Package: Bag Contact Material: Copper Alloy Voltage Rating: 30VDC Height Above Board: 0.315" (8.00mm) Length: 0.880" (22.35mm) Standard Package: 12 Body Material: Thermoplastic Circuit: SPST Actuator Type: Rocker Electrical Life: 2,000 Cycles Mechanical Life: 2,000 Cycles Actuator Level: Raised Washable: Yes Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 150mA REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: Grayhill Inc. Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1342166-M83504/01-02 8 Category: Switches - DIP Switches Series: 76 Number of Positions: 8 Pitch: 0.100" (2.54mm) , Full Termination Style: PC Pin Features: Tape Seal Contact Finish: Gold Package: Bag Contact Material: Copper Alloy Voltage Rating: 30VDC Height Above Board: 0.315" (8.00mm) Length: 0.880" (22.35mm) Standard Package: 12 Body Material: Thermoplastic Circuit: SPST Actuator Type: Rocker Electrical Life: 2,000 Cycles Mechanical Life: 2,000 Cycles Actuator Level: Raised Washable: Yes Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 150mA REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: Grayhill Inc. Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - DIP Switches - 1342166-M83504/01-028 - Win Source Electronics
Laguna Hills, CA, United States
Switches - DIP Switches
1342166-M83504/01-028
Switches - DIP Switches 1342166-M83504/01-028
Win Source Part Number: 1342166-M83504/01-02 8 Category: Switches - DIP Switches Series: 76 Number of Positions: 8 Pitch: 0.100" (2.54mm) , Full Termination Style: PC Pin Features: Tape Seal Contact Finish: Gold Package: Bag Contact Material: Copper Alloy Voltage Rating: 30VDC Height Above Board: 0.315" (8.00mm) Length: 0.880" (22.35mm) Standard Package: 12 Body Material: Thermoplastic Circuit: SPST Actuator Type: Rocker Electrical Life: 2,000 Cycles Mechanical Life: 2,000 Cycles Actuator Level: Raised Washable: Yes Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 150mA REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: Grayhill Inc. Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1342166-M83504/01-028
Category: Switches - DIP Switches
Series: 76
Number of Positions: 8
Pitch: 0.100" (2.54mm) , Full
Termination Style: PC Pin
Features: Tape Seal
Contact Finish: Gold
Package: Bag
Contact Material: Copper Alloy
Voltage Rating: 30VDC
Height Above Board: 0.315" (8.00mm)
Length: 0.880" (22.35mm)
Standard Package: 12
Body Material: Thermoplastic
Circuit: SPST
Actuator Type: Rocker
Electrical Life: 2,000 Cycles
Mechanical Life: 2,000 Cycles
Actuator Level: Raised
Washable: Yes
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 150mA
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Mfr: Grayhill Inc.
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Shenzhen, China
Switches - DIP Switches
M83504/01-028
Switches - DIP Switches M83504/01-028
SWITCH ROCKER DIP SPST 150MA 30V

SWITCH ROCKER DIP SPST 150MA 30V

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category DIP Switches DIP Switches
Product Number 1342166-M83504/01-028 M83504/01-028
Product Name Switches - DIP Switches Switches - DIP Switches
Number of Positions Available 8
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Max Current Rating 0.1500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Encoded DIP Switches - 241253 - RS Components, Ltd.
Specs
Actuator Specifications Slide Actuator(s)
View Details
DIP Switches - SW934-ND - DigiKey
Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Surface Mount Technology
View Details
3 suppliers
DIP Switch - 2-2396234-7 - TE Connectivity
Specs
Number of Positions Available 16
Terminal Type Other Terminal Type
Other Terminal Type Printed Circuit Board
View Details