Grayhill, Inc. DIP Switches 97R08ST

Description
Dip Switch SPST 8 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
Request a Quote Datasheet
Description
Dip Switch SPST 8 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - GH1376-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
GH1376-ND
DIP Switches GH1376-ND
Dip Switch SPST 8 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC

Dip Switch SPST 8 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC

Buy Now Datasheet
Switches - DIP Switches 97R08ST
SWITCH SLIDE DIP SPST 25MA 24V

SWITCH SLIDE DIP SPST 25MA 24V

Supplier's Site
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
97R08ST
DIP Switches / SIP Switches 97R08ST
DIP Switches / SIP Switches SWITCH DIP HALF PITCH 8POS 24V

DIP Switches / SIP Switches SWITCH DIP HALF PITCH 8POS 24V

Buy Now Datasheet
Switch, Dip, 8 Pos, Spst, Flush Slide; No. Of Circuits Grayhill - 76K0689 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Dip, 8 Pos, Spst, Flush Slide; No. Of Circuits Grayhill
76K0689
Switch, Dip, 8 Pos, Spst, Flush Slide; No. Of Circuits Grayhill 76K0689
SWITCH, DIP, 8 POS, SPST, FLUSH SLIDE; No. of Circuits:8Circuits; Switch Actuator Style:Slide; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:25mA; Features:Half-Pitch RoHS Compliant: Yes

SWITCH, DIP, 8 POS, SPST, FLUSH SLIDE; No. of Circuits:8Circuits; Switch Actuator Style:Slide; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:25mA; Features:Half-Pitch RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category DIP Switches DIP Switches DIP Switches DIP Switches
Product Number GH1376-ND 97R08ST 97R08ST 76K0689
Product Name DIP Switches Switches - DIP Switches DIP Switches / SIP Switches Switch, Dip, 8 Pos, Spst, Flush Slide; No. Of Circuits Grayhill
Actuator Specifications Slide Actuator(s) Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application) Single Pole, Single Throw (SPST); Other Type (Special Application)
Terminal Type Surface Mount Technology Surface Mount Technology
Max Current Rating 0.0250 amps 0.0250 amps
Unlock Full Specs
to access all available technical data

Similar Products

A6A Sealed Rotary DIP Switch - A6A-10RW - Aratas America LLC
Specs
Number of Positions Available 10
Switch Dimensions 13.5 x 10 x 10 mm
Terminal Type Other Terminal Type
View Details
4 suppliers
Specs
Pole and Throw Specifications Single Pole, Single Throw (SPST); Other Type (Special Application)
Other Pole and Throw SPST
Operating Temp -22 to 185 F (-30 to 85 C)
View Details