Grayhill, Inc. DIP Switches 97R08SRT

Description
Dip Switch SPST 8 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
Request a Quote Datasheet
Description
Dip Switch SPST 8 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - GH7646CT-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
GH7646CT-ND
DIP Switches GH7646CT-ND
Dip Switch SPST 8 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC

Dip Switch SPST 8 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC

Buy Now Datasheet
DIP Switches - GH7646DKR-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
GH7646DKR-ND
DIP Switches GH7646DKR-ND
Dip Switch SPST 8 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC

Dip Switch SPST 8 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC

Buy Now Datasheet
DIP Switches - GH7646TR-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
GH7646TR-ND
DIP Switches GH7646TR-ND
Dip Switch SPST 8 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC

Dip Switch SPST 8 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC

Buy Now Datasheet
DIP Switches - 97R08SRT - 766545-97R08SRT - Win Source Electronics
Laguna Hills, CA, United States
DIP Switches - 97R08SRT
766545-97R08SRT
DIP Switches - 97R08SRT 766545-97R08SRT
Manufacturer: Grayhill Inc. Win Source Part Number: 766545-97R08SRT Series: 97 Packaging: Reel package Number of Positions: 8 Pitch: 0.050" (1.27mm), Half Termination Style: Gull Wing Operating Temperature Range: -40°C ~ 85°C Features: Tape Seal Contact Finish: Gold Contact Material: Copper Alloy Voltage Rating: 24VDC Current Rating: 25mA Height Above Board: 0.061" (1.55mm) Length: 0.448" (11.39mm) Mounting: SMD Body Material: Polyamide (PA), Nylon Circuit: SPST Actuator Type: Slide (Standard) Mechanical Life: 1,000 Cycles Actuator Level: Flush, Recessed Washable: Yes Family Name: 97R Categories: Switches Introduction Date: January 07, 2006 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Grayhill Inc.
Win Source Part Number: 766545-97R08SRT
Series: 97
Packaging: Reel package
Number of Positions: 8
Pitch: 0.050" (1.27mm), Half
Termination Style: Gull Wing
Operating Temperature Range: -40°C ~ 85°C
Features: Tape Seal
Contact Finish: Gold
Contact Material: Copper Alloy
Voltage Rating: 24VDC
Current Rating: 25mA
Height Above Board: 0.061" (1.55mm)
Length: 0.448" (11.39mm)
Mounting: SMD
Body Material: Polyamide (PA), Nylon
Circuit: SPST
Actuator Type: Slide (Standard)
Mechanical Life: 1,000 Cycles
Actuator Level: Flush, Recessed
Washable: Yes
Family Name: 97R
Categories: Switches
Introduction Date: January 07, 2006
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Switches - DIP Switches 97R08SRT
SWITCH SLIDE DIP SPST 25MA 24V

SWITCH SLIDE DIP SPST 25MA 24V

Supplier's Site
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
97R08SRT
DIP Switches / SIP Switches 97R08SRT
DIP Switches / SIP Switches Half Pitch DIP, 8 Positions, top tape seal, reel, RoHS Compliant

DIP Switches / SIP Switches Half Pitch DIP, 8 Positions, top tape seal, reel, RoHS Compliant

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category DIP Switches DIP Switches DIP Switches DIP Switches
Product Number GH7646CT-ND 766545-97R08SRT 97R08SRT 97R08SRT
Product Name DIP Switches DIP Switches - 97R08SRT Switches - DIP Switches DIP Switches / SIP Switches
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Terminal Type Surface Mount Technology
Max Current Rating 0.0250 amps 0.0250 amps
Max DC Voltage Rating 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

A6SN Slide DIP Switch - A6SN-2104 - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 4.45 x 7 x 7.5 mm
Terminal Type Other Terminal Type
View Details
6 suppliers
Specs
Pole and Throw Specifications Single Pole, Single Throw (SPST); Other Type (Special Application)
Other Pole and Throw SPST
Operating Temp -22 to 185 F (-30 to 85 C)
View Details