Grayhill, Inc. Switches - DIP Switches 97C08T

Description
Win Source Part Number: 1339923-97C08T Category: Switches - DIP Switches Series: 97 Number of Positions: 8 Pitch: 0.050" (1.27mm) , Half Termination Style: Gull Wing Contact Finish: Gold Package: Tube Contact Material: Copper Alloy Voltage Rating: 24VDC Height Above Board: 0.063" (1.60mm) Length: 0.448" (11.39mm) Standard Package: 40 Body Material: Polyamide (PA) , Nylon Circuit: SPST Actuator Type: Slide (Standard) Mechanical Life: 1,000 Cycles Actuator Level: Flush, Recessed Washable: No Mounting Type: Surface Mount Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 25mA REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: Grayhill Inc. Base Product Number: 97C08
Request a Quote Datasheet
Description
Win Source Part Number: 1339923-97C08T Category: Switches - DIP Switches Series: 97 Number of Positions: 8 Pitch: 0.050" (1.27mm) , Half Termination Style: Gull Wing Contact Finish: Gold Package: Tube Contact Material: Copper Alloy Voltage Rating: 24VDC Height Above Board: 0.063" (1.60mm) Length: 0.448" (11.39mm) Standard Package: 40 Body Material: Polyamide (PA) , Nylon Circuit: SPST Actuator Type: Slide (Standard) Mechanical Life: 1,000 Cycles Actuator Level: Flush, Recessed Washable: No Mounting Type: Surface Mount Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 25mA REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: Grayhill Inc. Base Product Number: 97C08
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - DIP Switches - 1339923-97C08T - Win Source Electronics
Laguna Hills, CA, United States
Switches - DIP Switches
1339923-97C08T
Switches - DIP Switches 1339923-97C08T
Win Source Part Number: 1339923-97C08T Category: Switches - DIP Switches Series: 97 Number of Positions: 8 Pitch: 0.050" (1.27mm) , Half Termination Style: Gull Wing Contact Finish: Gold Package: Tube Contact Material: Copper Alloy Voltage Rating: 24VDC Height Above Board: 0.063" (1.60mm) Length: 0.448" (11.39mm) Standard Package: 40 Body Material: Polyamide (PA) , Nylon Circuit: SPST Actuator Type: Slide (Standard) Mechanical Life: 1,000 Cycles Actuator Level: Flush, Recessed Washable: No Mounting Type: Surface Mount Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 25mA REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: Grayhill Inc. Base Product Number: 97C08

Win Source Part Number: 1339923-97C08T
Category: Switches - DIP Switches
Series: 97
Number of Positions: 8
Pitch: 0.050" (1.27mm) , Half
Termination Style: Gull Wing
Contact Finish: Gold
Package: Tube
Contact Material: Copper Alloy
Voltage Rating: 24VDC
Height Above Board: 0.063" (1.60mm)
Length: 0.448" (11.39mm)
Standard Package: 40
Body Material: Polyamide (PA) , Nylon
Circuit: SPST
Actuator Type: Slide (Standard)
Mechanical Life: 1,000 Cycles
Actuator Level: Flush, Recessed
Washable: No
Mounting Type: Surface Mount
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 25mA
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Mfr: Grayhill Inc.
Base Product Number: 97C08

Buy Now Datasheet
DIP Switches - 97C08T-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
97C08T-ND
DIP Switches 97C08T-ND
Dip Switch SPST 8 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC

Dip Switch SPST 8 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC

Buy Now Datasheet
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
97C08T
DIP Switches / SIP Switches 97C08T
DIP Switches / SIP Switches Half Pitch DIP, 8 Positions, unsealed, RoHS Compliant

DIP Switches / SIP Switches Half Pitch DIP, 8 Positions, unsealed, RoHS Compliant

Buy Now Datasheet
Switches - DIP Switches 97C08T
SWITCH SLIDE DIP SPST 25MA 24V

SWITCH SLIDE DIP SPST 25MA 24V

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category DIP Switches DIP Switches DIP Switches DIP Switches
Product Number 1339923-97C08T 97C08T-ND 97C08T 97C08T
Product Name Switches - DIP Switches DIP Switches DIP Switches / SIP Switches Switches - DIP Switches
Number of Positions Available 8
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Max Current Rating 0.0250 amps 0.0250 amps
Max DC Voltage Rating 24 volts 24 volts
Operating Temp -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switch - 2-435668-7 - TE Connectivity
Specs
Actuator Specifications Rocker Actuator(s)
Number of Positions Available 7
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
4 suppliers
A6SR Piano DIP Switch - A6SR-2104 - Aratas America LLC
Specs
Actuator Specifications Side Actuated Lever(s) (Piano)
Switch Dimensions 5 x 4.98 x 6 mm
Terminal Type Other Terminal Type
View Details
4 suppliers
Rotary Encoded DIP Switches - 337510 - RS Components, Ltd.
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 8
Pole and Throw Specifications Other Type (Special Application)
View Details