Half-pitch DIP switch with 8 positions, surface mount, SPST contact arrangement, and top tape seal. Measures 11.38 mm in length with a 1.27 mm contact pitch. Rated for 25 mA at 24 Vdc switching and 100 mA at 50 Vdc non-switching, with contact resistance under 100 mΩ and insulation resistance over 100 MΩ at 100 Vdc. Operates from -40 to 85°C, with a mechanical life of 1,000 cycles. Housing and actuators are made of UL94V-0 nylon, terminals are gold-plated brass. Compatible with vapor phase and IR-reflow soldering up to 240°C. Packed in tape and reel at 2,500 per reel.
Slide Switch,STRAIGHT,SPST
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 14N2148 |
| Product Name | Slide Switch,straight,spst,on-Off,number Of Positions Grayhill |