Manufacturer: Grayhill Inc.
Win Source Part Number: 1010801-97C08SRT
Packaging: Reel - TR
Number of Positions: 8
Pitch: 0.050" (1.27mm), Half
Termination Style: Gull Wing
Features: Tape Seal
Contact Finish: Gold
Voltage Rating: 24VDC
Current Rating: 25mA
Height Above Board: 0.063" (1.60mm)
Length: 0.448" (11.39mm)
Mounting: SMD (SMT)
Body Material: Polyamide (PA), Nylon
Circuit: SPST
Actuator Type: Slide (Standard)
Mechanical Life: 1,000 Cycles
Actuator Level: Flush, Recessed
Washable: Yes
Categories: Switches
Status: Active
Temperature Range - Operating: -40°C to 85°C
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Dip Switch SPST 8 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
Dip Switch SPST 8 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
Dip Switch SPST 8 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
DIP SWITCH, 8POS, SPST, SLIDE, SMD; No. of Circuits:8Circuits; Switch Actuator Style:Slide; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:24V; Contact Current DC Max:25mA; Product Range:97C Series RoHS Compliant: Yes
DIP Switches / SIP Switches Half Pitch DIP, 8 Positions, top tape seal, reel, RoHS Compliant
SWITCH SLIDE DIP SPST 25MA 24V
| Win Source Electronics | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | 1010801-97C08SRT | GH7645DKR-ND | 61AC4707 | 97C08SRT | 97C08SRT |
| Product Name | DIP Switches - 97C08SRT | DIP Switches | Dip Switch, 8Pos, Spst, Slide, Smd; No. Of Circuits Grayhill | DIP Switches / SIP Switches | Switches - DIP Switches |
| Number of Positions Available | 8 | ||||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | Single Pole, Single Throw (SPST); Other Type (Special Application) | |
| Max Current Rating | 0.0250 amps | 0.0250 amps | 0.0250 amps | ||
| Max DC Voltage Rating | 24 volts | 24 volts | 24 volts | ||
| Operating Temp | -40 to 185 F (-40 to 85 C) | -40 to 185 F (-40 to 85 C) |