Grayhill, Inc. DIP Switches 97C04T

Description
Dip Switch SPST 4 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
Request a Quote Datasheet
Description
Dip Switch SPST 4 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - 97C04T-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
97C04T-ND
DIP Switches 97C04T-ND
Dip Switch SPST 4 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC

Dip Switch SPST 4 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC

Buy Now Datasheet
Switches - DIP Switches 97C04T
SWITCH SLIDE DIP SPST 25MA 24V

SWITCH SLIDE DIP SPST 25MA 24V

Supplier's Site
Switch, DIP, HALF PITCH, 4 STATIONS - 70216681 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, DIP, HALF PITCH, 4 STATIONS
70216681
Switch, DIP, HALF PITCH, 4 STATIONS 70216681
Half Pitch DIP Switch, 4 Positions Series 97 requires half the board space of standard DIP switches. Process compatible to 255°C. Contact Rating: 25 mA @ 25 VDC Switching. 100 mA @ 50 VDC non-switching. Mechanical life: 1000 cycles min. Contact Resistance: 100 mω max. initial, 150 mω max. after Life. Terminals: Brass with gold plating. “S” suffix in part number indicates top tape seal.

Half Pitch DIP Switch, 4 Positions
Series 97 requires half the board space of standard DIP switches. Process compatible to 255°C. Contact Rating: 25 mA @ 25 VDC Switching. 100 mA @ 50 VDC non-switching. Mechanical life: 1000 cycles min. Contact Resistance: 100 mΩ max. initial, 150 mΩ max. after Life. Terminals: Brass with gold plating. “S” suffix in part number indicates top tape seal.

Supplier's Site
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
97C04T
DIP Switches / SIP Switches 97C04T
DIP Switches / SIP Switches Half Pitch DIP, 4 Positions, unsealed, RoHS Compliant

DIP Switches / SIP Switches Half Pitch DIP, 4 Positions, unsealed, RoHS Compliant

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category DIP Switches DIP Switches DIP Switches DIP Switches
Product Number 97C04T-ND 97C04T 70216681 97C04T
Product Name DIP Switches Switches - DIP Switches Switch, DIP, HALF PITCH, 4 STATIONS DIP Switches / SIP Switches
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application) Single Pole, Single Throw (SPST)
Terminal Type Surface Mount Technology Surface Mount Technology; Straight PC Pins
Max Current Rating 0.0250 amps 0.0250 amps
Max DC Voltage Rating 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

A6K/A6KS Rotay DIP Switch - A6KSV-164RF-P - Aratas America LLC
Specs
Number of Positions Available 16
Switch Dimensions 3 x 7.2 x 7.43 mm
Terminal Type Other Terminal Type
View Details
4 suppliers
Specs
Pole and Throw Specifications Single Pole, Single Throw (SPST); Other Type (Special Application)
Other Pole and Throw SPST
Operating Temp -22 to 185 F (-30 to 85 C)
View Details
DIP & SIP Switches - 1156283 - RS Components, Ltd.
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 2
Pole and Throw Specifications Single Pole, Single Throw (SPST); Other Type (Special Application)
View Details