Grayhill, Inc. Switches - DIP Switches 97C04SRT

Description
Win Source Part Number: 1004298-97C04SRT Category: Switches>DIP Switches Series: 97 Number of Positions: 4 Pitch: 0.050" (1.27mm), Half Termination Style: Gull Wing Features: Tape Seal Contact Finish: Gold Package: Tape & Reel Contact Material: Copper Alloy Voltage Rating: 24VDC Height Above Board: 0.063" (1.60mm) Length: 0.248" (6.31mm) Standard Package: 4,000 Mounting: SMD (SMT) Body Material: Polyamide (PA), Nylon Circuit: SPST Actuator Type: Slide (Standard) Mechanical Life: 1,000 Cycles Actuator Level: Flush, Recessed Washable: Yes Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 25mA REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: Grayhill Inc. Other Names: GH7644CT,2266-97C04S RT,97C04SRT-ND,Q4484 825,97C04SRT-NDL,GH7 644DKR,GH7644TR Base Product Number: 97C04
Request a Quote Datasheet
Description
Win Source Part Number: 1004298-97C04SRT Category: Switches>DIP Switches Series: 97 Number of Positions: 4 Pitch: 0.050" (1.27mm), Half Termination Style: Gull Wing Features: Tape Seal Contact Finish: Gold Package: Tape & Reel Contact Material: Copper Alloy Voltage Rating: 24VDC Height Above Board: 0.063" (1.60mm) Length: 0.248" (6.31mm) Standard Package: 4,000 Mounting: SMD (SMT) Body Material: Polyamide (PA), Nylon Circuit: SPST Actuator Type: Slide (Standard) Mechanical Life: 1,000 Cycles Actuator Level: Flush, Recessed Washable: Yes Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 25mA REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: Grayhill Inc. Other Names: GH7644CT,2266-97C04S RT,97C04SRT-ND,Q4484 825,97C04SRT-NDL,GH7 644DKR,GH7644TR Base Product Number: 97C04
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - DIP Switches - 1004298-97C04SRT - Win Source Electronics
Laguna Hills, CA, United States
Switches - DIP Switches
1004298-97C04SRT
Switches - DIP Switches 1004298-97C04SRT
Win Source Part Number: 1004298-97C04SRT Category: Switches>DIP Switches Series: 97 Number of Positions: 4 Pitch: 0.050" (1.27mm), Half Termination Style: Gull Wing Features: Tape Seal Contact Finish: Gold Package: Tape & Reel Contact Material: Copper Alloy Voltage Rating: 24VDC Height Above Board: 0.063" (1.60mm) Length: 0.248" (6.31mm) Standard Package: 4,000 Mounting: SMD (SMT) Body Material: Polyamide (PA), Nylon Circuit: SPST Actuator Type: Slide (Standard) Mechanical Life: 1,000 Cycles Actuator Level: Flush, Recessed Washable: Yes Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 25mA REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: Grayhill Inc. Other Names: GH7644CT,2266-97C04S RT,97C04SRT-ND,Q4484 825,97C04SRT-NDL,GH7 644DKR,GH7644TR Base Product Number: 97C04

Win Source Part Number: 1004298-97C04SRT
Category: Switches>DIP Switches
Series: 97
Number of Positions: 4
Pitch: 0.050" (1.27mm), Half
Termination Style: Gull Wing
Features: Tape Seal
Contact Finish: Gold
Package: Tape & Reel
Contact Material: Copper Alloy
Voltage Rating: 24VDC
Height Above Board: 0.063" (1.60mm)
Length: 0.248" (6.31mm)
Standard Package: 4,000
Mounting: SMD (SMT)
Body Material: Polyamide (PA), Nylon
Circuit: SPST
Actuator Type: Slide (Standard)
Mechanical Life: 1,000 Cycles
Actuator Level: Flush, Recessed
Washable: Yes
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 25mA
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Mfr: Grayhill Inc.
Other Names: GH7644CT,2266-97C04SRT,97C04SRT-ND,Q4484825,97C04SRT-NDL,GH7644DKR,GH7644TR
Base Product Number: 97C04

Buy Now Datasheet
DIP Switches - GH7644CT-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
GH7644CT-ND
DIP Switches GH7644CT-ND
Dip Switch SPST 4 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC

Dip Switch SPST 4 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC

Buy Now Datasheet
DIP Switches - GH7644DKR-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
GH7644DKR-ND
DIP Switches GH7644DKR-ND
Dip Switch SPST 4 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC

Dip Switch SPST 4 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC

Buy Now Datasheet
DIP Switches - GH7644TR-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
GH7644TR-ND
DIP Switches GH7644TR-ND
Dip Switch SPST 4 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC

Dip Switch SPST 4 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC

Buy Now Datasheet
Switches - DIP Switches 97C04SRT
SWITCH SLIDE DIP SPST 25MA 24V

SWITCH SLIDE DIP SPST 25MA 24V

Supplier's Site
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
97C04SRT
DIP Switches / SIP Switches 97C04SRT
DIP Switches / SIP Switches Half Pitch DIP, 4 Positions, top tape seal, reel, RoHS Compliant

DIP Switches / SIP Switches Half Pitch DIP, 4 Positions, top tape seal, reel, RoHS Compliant

Buy Now Datasheet
Dip Switch, 4Pos, Spst, Slide, Smd; No. Of Circuits Grayhill - 63K9038 - Newark, An Avnet Company
Chicago, IL, United States
Dip Switch, 4Pos, Spst, Slide, Smd; No. Of Circuits Grayhill
63K9038
Dip Switch, 4Pos, Spst, Slide, Smd; No. Of Circuits Grayhill 63K9038
DIP SWITCH, 4POS, SPST, SLIDE, SMD; No. of Circuits:4Circuits; Switch Actuator Style:Slide; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:24V; Contact Current DC Max:25mA; Product Range:97C Series RoHS Compliant: Yes

DIP SWITCH, 4POS, SPST, SLIDE, SMD; No. of Circuits:4Circuits; Switch Actuator Style:Slide; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:24V; Contact Current DC Max:25mA; Product Range:97C Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category DIP Switches DIP Switches DIP Switches DIP Switches DIP Switches
Product Number 1004298-97C04SRT GH7644CT-ND 97C04SRT 97C04SRT 63K9038
Product Name Switches - DIP Switches DIP Switches Switches - DIP Switches DIP Switches / SIP Switches Dip Switch, 4Pos, Spst, Slide, Smd; No. Of Circuits Grayhill
Number of Positions Available 4
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application) Single Pole, Single Throw (SPST); Other Type (Special Application)
Max Current Rating 0.0250 amps 0.0250 amps 0.0250 amps
Max DC Voltage Rating 24 volts 24 volts 24 volts
Operating Temp -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Encoded DIP Switches - 1759602 - RS Components, Ltd.
Specs
Number of Positions Available 10
View Details
A6S-H Slide DIP Switch - A6S-0101-PMH - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 3.7 x 26.34 x 6.2 mm
Terminal Type Other Terminal Type
View Details
DIP Switch - 2-2396234-4 - TE Connectivity
Specs
Number of Positions Available 10
Terminal Type Other Terminal Type
Other Terminal Type Printed Circuit Board
View Details
DIP Switches - 486-3-160-957TR-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Surface Mount Technology
View Details