Grayhill, Inc. DIP Switches 97C02ST

Description
Dip Switch SPST 2 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
Request a Quote Datasheet
Description
Dip Switch SPST 2 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - GH1370-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
GH1370-ND
DIP Switches GH1370-ND
Dip Switch SPST 2 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC

Dip Switch SPST 2 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC

Buy Now Datasheet
Switches - DIP Switches 97C02ST
SWITCH SLIDE DIP SPST 25MA 24V

SWITCH SLIDE DIP SPST 25MA 24V

Supplier's Site
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
97C02ST
DIP Switches / SIP Switches 97C02ST
DIP Switches / SIP Switches Half Pitch DIP 2 Pos Top Tape Seal

DIP Switches / SIP Switches Half Pitch DIP 2 Pos Top Tape Seal

Buy Now Datasheet
Dip Switch, 2Pos, Spst, Slide, Smd; No. Of Circuits Grayhill - 63K9035 - Newark, An Avnet Company
Chicago, IL, United States
Dip Switch, 2Pos, Spst, Slide, Smd; No. Of Circuits Grayhill
63K9035
Dip Switch, 2Pos, Spst, Slide, Smd; No. Of Circuits Grayhill 63K9035
DIP SWITCH, 2POS, SPST, SLIDE, SMD; No. of Circuits:2Circuits; Switch Actuator Style:Slide; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:24V; Contact Current DC Max:25mA; Product Range:97C Series RoHS Compliant: Yes

DIP SWITCH, 2POS, SPST, SLIDE, SMD; No. of Circuits:2Circuits; Switch Actuator Style:Slide; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:24V; Contact Current DC Max:25mA; Product Range:97C Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category DIP Switches DIP Switches DIP Switches DIP Switches
Product Number GH1370-ND 97C02ST 97C02ST 63K9035
Product Name DIP Switches Switches - DIP Switches DIP Switches / SIP Switches Dip Switch, 2Pos, Spst, Slide, Smd; No. Of Circuits Grayhill
Actuator Specifications Slide Actuator(s) Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application) Single Pole, Single Throw (SPST); Other Type (Special Application)
Terminal Type Surface Mount Technology Surface Mount Technology
Max Current Rating 0.0250 amps 0.0250 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Encoded DIP Switches - 7651135 - RS Components, Ltd.
Specs
Number of Positions Available 16
Switch Dimensions 7 x 7 x 2.5mm
Terminal Type Other Terminal Type
View Details
A6H Slide DIP Switch - A6H-4101 - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 1.45 x 6.31 x 4.5 mm
Terminal Type Other Terminal Type
View Details
6 suppliers
DIP Switch - 1825007-8 - TE Connectivity
Specs
Number of Positions Available 10
Max Current Rating 0.4000 amps
Max DC Voltage Rating 20 volts
View Details
3 suppliers