Keypad Switch 12 Polymer Keys Conductive Rubber Contacts Common Bus Output Non-Illuminated 0.005A @ 12VDC
| DigiKey | |
|---|---|
| Product Category | Industrial Keypads |
| Product Number | 96AC2-102-F-ND |
| Product Name | Keypad Switches |
| Standard Keypad Size | 3x4 |
| Mounting | Front Panel |
| Keypad Output | Single Pole/Common Bus |
| Keypad Style | Conductive Rubber Overlay; Other Style |
| Connector Style | Other |