Grayhill, Inc. Tactile Switches 95CW06

Description
Grayhill Tact Switches are momentary pushbuttons designed for cost-effective user interface switching. They are mounted to a printed circuit board and typically actuated by a decorative keycap. The ultraminiature and lightweight structure of these tact switches make them suitable for high density mounting. Grayhill’s Toggle, Rocker, and Slide Switches are available in industry standard designs to allow for easy integration. Typical applications include: Telecommunications Industrial products Laboratory equipment Back-office equipment Handsets Industrial reset switches Common Features Excellent tactile feedback Insert molded terminals on tacts prevents flux buildup during soldering Choice of actuators, forces and heights Choice of bushings and terminations
Datasheet
Description
Grayhill Tact Switches are momentary pushbuttons designed for cost-effective user interface switching. They are mounted to a printed circuit board and typically actuated by a decorative keycap. The ultraminiature and lightweight structure of these tact switches make them suitable for high density mounting. Grayhill’s Toggle, Rocker, and Slide Switches are available in industry standard designs to allow for easy integration. Typical applications include: Telecommunications Industrial products Laboratory equipment Back-office equipment Handsets Industrial reset switches Common Features Excellent tactile feedback Insert molded terminals on tacts prevents flux buildup during soldering Choice of actuators, forces and heights Choice of bushings and terminations
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 95CW06 - Grayhill, Inc.
La Grange, IL, USA
Tactile Switches
95CW06
Tactile Switches 95CW06
Grayhill Tact Switches are momentary pushbuttons designed for cost-effective user interface switching. They are mounted to a printed circuit board and typically actuated by a decorative keycap. The ultraminiature and lightweight structure of these tact switches make them suitable for high density mounting. Grayhill’s Toggle, Rocker, and Slide Switches are available in industry standard designs to allow for easy integration. Typical applications include: Telecommunications Industrial products Laboratory equipment Back-office equipment Handsets Industrial reset switches Common Features Excellent tactile feedback Insert molded terminals on tacts prevents flux buildup during soldering Choice of actuators, forces and heights Choice of bushings and terminations

Grayhill Tact Switches are momentary pushbuttons designed for cost-effective user interface switching. They are mounted to a printed circuit board and typically actuated by a decorative keycap. The ultraminiature and lightweight structure of these tact switches make them suitable for high density mounting. Grayhill’s Toggle, Rocker, and Slide Switches are available in industry standard designs to allow for easy integration.

Typical applications include:

  • Telecommunications
  • Industrial products
  • Laboratory equipment
  • Back-office equipment
  • Handsets
  • Industrial reset switches

Common Features

  • Excellent tactile feedback
  • Insert molded terminals on tacts prevents flux buildup during soldering
  • Choice of actuators, forces and heights
  • Choice of bushings and terminations
Supplier's Site Datasheet

Technical Specifications

  Grayhill, Inc.
Product Category Touch Switches and Tactile Switches
Product Number 95CW06
Product Name Tactile Switches
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Dimensions 0.244" x 0.248" x 0.205"
Terminal Type Straight PC Pins; Surface Mount Technology
Features Weather resistant or waterproof
Max Current Rating 0.0500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 2331372-1 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
B3J Hinged Tactile Switch - B3J-6300 - Aratas America LLC
Specs
Switch Dimensions 10.3 x 12 x 18 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.3 lbs (0.1295 kg)
View Details
4 suppliers
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details