Grayhill, Inc. Tactile Switches 95C12

Description
Grayhill Tact Switches are momentary pushbuttons designed for cost-effective user interface switching. They are mounted to a printed circuit board and typically actuated by a decorative keycap. The ultraminiature and lightweight structure of these tact switches make them suitable for high density mounting. Grayhill’s Toggle, Rocker, and Slide Switches are available in industry standard designs to allow for easy integration. Typical applications include: Telecommunications Industrial products Laboratory equipment Back-office equipment Handsets Industrial reset switches Common Features Excellent tactile feedback Insert molded terminals on tacts prevents flux buildup during soldering Choice of actuators, forces and heights Choice of bushings and terminations
Datasheet
Description
Grayhill Tact Switches are momentary pushbuttons designed for cost-effective user interface switching. They are mounted to a printed circuit board and typically actuated by a decorative keycap. The ultraminiature and lightweight structure of these tact switches make them suitable for high density mounting. Grayhill’s Toggle, Rocker, and Slide Switches are available in industry standard designs to allow for easy integration. Typical applications include: Telecommunications Industrial products Laboratory equipment Back-office equipment Handsets Industrial reset switches Common Features Excellent tactile feedback Insert molded terminals on tacts prevents flux buildup during soldering Choice of actuators, forces and heights Choice of bushings and terminations
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 95C12 - Grayhill, Inc.
La Grange, IL, USA
Tactile Switches
95C12
Tactile Switches 95C12
Grayhill Tact Switches are momentary pushbuttons designed for cost-effective user interface switching. They are mounted to a printed circuit board and typically actuated by a decorative keycap. The ultraminiature and lightweight structure of these tact switches make them suitable for high density mounting. Grayhill’s Toggle, Rocker, and Slide Switches are available in industry standard designs to allow for easy integration. Typical applications include: Telecommunications Industrial products Laboratory equipment Back-office equipment Handsets Industrial reset switches Common Features Excellent tactile feedback Insert molded terminals on tacts prevents flux buildup during soldering Choice of actuators, forces and heights Choice of bushings and terminations

Grayhill Tact Switches are momentary pushbuttons designed for cost-effective user interface switching. They are mounted to a printed circuit board and typically actuated by a decorative keycap. The ultraminiature and lightweight structure of these tact switches make them suitable for high density mounting. Grayhill’s Toggle, Rocker, and Slide Switches are available in industry standard designs to allow for easy integration.

Typical applications include:

  • Telecommunications
  • Industrial products
  • Laboratory equipment
  • Back-office equipment
  • Handsets
  • Industrial reset switches

Common Features

  • Excellent tactile feedback
  • Insert molded terminals on tacts prevents flux buildup during soldering
  • Choice of actuators, forces and heights
  • Choice of bushings and terminations
Supplier's Site Datasheet

Technical Specifications

  Grayhill, Inc.
Product Category Touch Switches and Tactile Switches
Product Number 95C12
Product Name Tactile Switches
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Dimensions 12mm x 12mm x 7.29 mm
Terminal Type Surface Mount Technology
Max Current Rating 0.0500 amps
Max DC Voltage Rating 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

B3FS Tactile Switch (SMT) - B3FS-1010P - Aratas America LLC
Specs
Switch Dimensions 4.3 x 6 x 6.3 mm
Terminal Type Surfece mount
Min. Actuating Force 0.2 lbs (0.0999 kg)
View Details
6 suppliers
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
Maxi Four Leg Key Pad Dome - 5175TR - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Features Available in Tape and Reel Packaging
Min. Actuating Force 0.8 lbs (0.3401 kg)
View Details
4 suppliers
N program - NDT - Pushbutton - NDTGR/WS/510D -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details