Grayhill, Inc. DIP Switches - 94HBB16 94HBB16

Description
Manufacturer: Grayhill Inc. Win Source Part Number: 1040953-94HBB16 Packaging: Tube/Rail Number of Positions: 16 Pitch: 0.100" (2.54mm), Full Termination Style: PC Pin Features: Sealed Contact Finish: Gold Voltage Rating: 50VDC Current Rating: 100mA Height Above Board: 0.495" (12.57mm) Length: 0.390" (9.91mm) Mounting: Through Hole Body Material: Plastic Circuit: Hexadecimal Actuator Type: Rotary with Shaft Mechanical Life: 10,000 Cycles Actuator Level: Raised Washable: Yes Categories: Switches Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Application Field: Used in Industrial
Request a Quote Datasheet
Description
Manufacturer: Grayhill Inc. Win Source Part Number: 1040953-94HBB16 Packaging: Tube/Rail Number of Positions: 16 Pitch: 0.100" (2.54mm), Full Termination Style: PC Pin Features: Sealed Contact Finish: Gold Voltage Rating: 50VDC Current Rating: 100mA Height Above Board: 0.495" (12.57mm) Length: 0.390" (9.91mm) Mounting: Through Hole Body Material: Plastic Circuit: Hexadecimal Actuator Type: Rotary with Shaft Mechanical Life: 10,000 Cycles Actuator Level: Raised Washable: Yes Categories: Switches Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Application Field: Used in Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - 94HBB16 - 1040953-94HBB16 - Win Source Electronics
Laguna Hills, CA, United States
DIP Switches - 94HBB16
1040953-94HBB16
DIP Switches - 94HBB16 1040953-94HBB16
Manufacturer: Grayhill Inc. Win Source Part Number: 1040953-94HBB16 Packaging: Tube/Rail Number of Positions: 16 Pitch: 0.100" (2.54mm), Full Termination Style: PC Pin Features: Sealed Contact Finish: Gold Voltage Rating: 50VDC Current Rating: 100mA Height Above Board: 0.495" (12.57mm) Length: 0.390" (9.91mm) Mounting: Through Hole Body Material: Plastic Circuit: Hexadecimal Actuator Type: Rotary with Shaft Mechanical Life: 10,000 Cycles Actuator Level: Raised Washable: Yes Categories: Switches Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: Grayhill Inc.
Win Source Part Number: 1040953-94HBB16
Packaging: Tube/Rail
Number of Positions: 16
Pitch: 0.100" (2.54mm), Full
Termination Style: PC Pin
Features: Sealed
Contact Finish: Gold
Voltage Rating: 50VDC
Current Rating: 100mA
Height Above Board: 0.495" (12.57mm)
Length: 0.390" (9.91mm)
Mounting: Through Hole
Body Material: Plastic
Circuit: Hexadecimal
Actuator Type: Rotary with Shaft
Mechanical Life: 10,000 Cycles
Actuator Level: Raised
Washable: Yes
Categories: Switches
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DIP Switches
Product Number 1040953-94HBB16
Product Name DIP Switches - 94HBB16
Number of Positions Available 16
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switch - 1825537-3 - TE Connectivity
Specs
Number of Positions Available 4
Max Current Rating 0.4000 amps
Max DC Voltage Rating 20 volts
View Details
A6T Slide DIP Switch - A6T-8101 - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 3.6 x 21.26 x 6.2 mm
Terminal Type Other Terminal Type
View Details
4 suppliers
DIP Switches - 486-3-160-942DKR-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Surface Mount Technology
View Details