Dip Switch Hexadecimal 16 Position Surface Mount Rotary for Tool Actuator 100mA 50VDC
Dip Switch Hexadecimal 16 Position Surface Mount Rotary for Tool Actuator 100mA 50VDC
Dip Switch Hexadecimal 16 Position Surface Mount Rotary for Tool Actuator 100mA 50VDC
Manufacturer: Grayhill Inc.
Win Source Part Number: 1134285-94HAB16WRT
Series: 94H
Packaging: Reel - TR
Number of Positions: 16
Pitch: 0.100" (2.54mm), Full
Termination Style: Gull Wing
Operating Temperature Range: -40°C ~ 85°C
Features: Sealed
Contact Finish: Gold
Contact Material: Copper Alloy
Voltage Rating: 50VDC
Current Rating: 100mA
Height Above Board: 0.225" (5.72mm)
Length: 0.390" (9.91mm)
Mounting: SMD
Body Material: Plastic
Circuit: Hexadecimal
Actuator Type: Rotary for Tool
Mechanical Life: 10,000 Cycles
Actuator Level: Flush, Recessed
Washable: Yes
Family Name: 94H
Categories: Switches
Manufacturer Homepage: www.grayhill.com
RoHS State: Request Verification
Alternative Parts (Cross-Reference): SMR 20016; 94HAB16WR; 94HAB16W;
Introduction Date: August 22, 2003
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
SWITCH ROTARY DIP HEX 100MA 50V
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches |
| Product Number | GH7642TR-ND | 1134285-94HAB16WRT | 94HAB16WRT |
| Product Name | DIP Switches | DIP Switches - 94HAB16WRT | Switches - DIP Switches |
| Actuator Specifications | Slide Actuator(s) | ||
| Pole and Throw Specifications | Other Type (Special Application) | Other Type (Special Application) | |
| Other Pole and Throw | Hexadecimal | Hexadecimal | |
| Terminal Type | Surface Mount Technology | ||
| Max Current Rating | 0.1000 amps | 0.1000 amps |