Grayhill, Inc. Coded Rotary Switches 94HAB10T

Description
Coded Rotary Switches Rotary DIP Switch Flush 10Pos
Datasheet
Description
Coded Rotary Switches Rotary DIP Switch Flush 10Pos
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Coded Rotary Switches
94HAB10T
Coded Rotary Switches 94HAB10T
Coded Rotary Switches Rotary DIP Switch Flush 10Pos

Coded Rotary Switches Rotary DIP Switch Flush 10Pos

Buy Now Datasheet
Switch, DIP; 0.390 in. L x 0.350 in. W x 0.225 in. H; 10; Rotary; Thru-Hole - 70216710 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, DIP; 0.390 in. L x 0.350 in. W x 0.225 in. H; 10; Rotary; Thru-Hole
70216710
Switch, DIP; 0.390 in. L x 0.350 in. W x 0.225 in. H; 10; Rotary; Thru-Hole 70216710
Rotary DIP Switch, 10 Positions Series 94 sealed rotary DIP switches have binary output with the following positions and code types: 8 pos. Octal, 10 pos. BCD, or 16 pos. Hexadecimal. Complement codes available. Actuators are offered flush and in three extended lengths with an assortment of high temperature knobs. Rated mechanical life of 10,000 cycles (1 cycle: rotation through all positions and a complete return through all positions). Electrical ratings through 10,000 cycles: 100 mA @ 50 VDC current carrying; 150 mω @ 10 mA, 50 mVDC contact resistance; 250 VAC rms dielectric. Through hole terminals on a 0.1" (2.54 mm) × 0.3" (7.62 mm) grid. Surface mount terminals on 0.1" (2.54 mm) centers × 0.5" (12.70 mm) wide with 0.05" (1.27 mm) solder flats. Right angle terminals on a 0.1" (2.54 mm) × 0.1" (2.54 mm) grid. Terminals are copper alloy, gold-plated over nickel barrier. Maximum process temperature of 260°C for 10 seconds. Rotary DIP switches consist of copper alloy plated contact and terminals. Operating torque for the same is about 2 to 6 inch-ounces (initially) and 1.2 inch-ounces minimum after life.

Rotary DIP Switch, 10 Positions
Series 94 sealed rotary DIP switches have binary output with the following positions and code types: 8 pos. Octal, 10 pos. BCD, or 16 pos. Hexadecimal. Complement codes available. Actuators are offered flush and in three extended lengths with an assortment of high temperature knobs. Rated mechanical life of 10,000 cycles (1 cycle: rotation through all positions and a complete return through all positions). Electrical ratings through 10,000 cycles: 100 mA @ 50 VDC current carrying; 150 mΩ @ 10 mA, 50 mVDC contact resistance; 250 VAC rms dielectric. Through hole terminals on a 0.1" (2.54 mm) × 0.3" (7.62 mm) grid. Surface mount terminals on 0.1" (2.54 mm) centers × 0.5" (12.70 mm) wide with 0.05" (1.27 mm) solder flats. Right angle terminals on a 0.1" (2.54 mm) × 0.1" (2.54 mm) grid. Terminals are copper alloy, gold-plated over nickel barrier. Maximum process temperature of 260°C for 10 seconds.
Rotary DIP switches consist of copper alloy plated contact and terminals. Operating torque for the same is about 2 to 6 inch-ounces (initially) and 1.2 inch-ounces minimum after life.

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Rotary Switches Rotary Switches
Product Number 94HAB10T 70216710
Product Name Coded Rotary Switches Switch, DIP; 0.390 in. L x 0.350 in. W x 0.225 in. H; 10; Rotary; Thru-Hole
Actuator Type Flush Actuator
Initial Contact Resistance 50 milliohms
Base Material Thermoplastic / Plastic
Unlock Full Specs
to access all available technical data

Similar Products

R program - RWSE - Step switch - RWSE - Step switch - RWSE8K.1 -  - Schmersal Inc.
Specs
Operating Torque 84.96 In-oz (60 N-cm)
Text for Number of Positions per Pole 8
Operating Temperature 32 to 176 F (0 to 80 C)
View Details
Infinite Heat Switch -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
View Details
S126 - Keylock switches -  - Schaltbau GmbH
Specs
Actuator Type Keylock
AC Voltage Rating 400 volts
View Details