Grayhill, Inc. DIP Switches 94HAB08WRT

Description
Dip Switch Octal 8 Position Surface Mount Rotary for Tool Actuator 100mA 50VDC
Request a Quote Datasheet
Description
Dip Switch Octal 8 Position Surface Mount Rotary for Tool Actuator 100mA 50VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - GH7753DKR-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
GH7753DKR-ND
DIP Switches GH7753DKR-ND
Dip Switch Octal 8 Position Surface Mount Rotary for Tool Actuator 100mA 50VDC

Dip Switch Octal 8 Position Surface Mount Rotary for Tool Actuator 100mA 50VDC

Buy Now Datasheet
DIP Switches - GH7753CT-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
GH7753CT-ND
DIP Switches GH7753CT-ND
Dip Switch Octal 8 Position Surface Mount Rotary for Tool Actuator 100mA 50VDC

Dip Switch Octal 8 Position Surface Mount Rotary for Tool Actuator 100mA 50VDC

Buy Now Datasheet
DIP Switches - GH7753TR-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
GH7753TR-ND
DIP Switches GH7753TR-ND
Dip Switch Octal 8 Position Surface Mount Rotary for Tool Actuator 100mA 50VDC

Dip Switch Octal 8 Position Surface Mount Rotary for Tool Actuator 100mA 50VDC

Buy Now Datasheet
Switches - DIP Switches - 1207053-94HAB08WRT - Win Source Electronics
Laguna Hills, CA, United States
Switches - DIP Switches
1207053-94HAB08WRT
Switches - DIP Switches 1207053-94HAB08WRT
Win Source Part Number: 1207053-94HAB08WRT Category: Switches>DIP Switches Series: 94H Number of Positions: 8 Pitch: 0.100" (2.54mm), Full Termination Style: Gull Wing Features: Sealed Contact Finish: Gold Package: Tape & Reel Contact Material: Copper Alloy Voltage Rating: 50VDC Height Above Board: 0.225" (5.72mm) Length: 0.390" (9.91mm) Standard Package: 750 Mounting: SMD (SMT) Body Material: Plastic Circuit: Octal Actuator Type: Rotary for Tool Mechanical Life: 10,000 Cycles Actuator Level: Flush, Recessed Washable: Yes Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 100mA REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: Grayhill Inc. Other Names: GH7753TR,94HAB08WRT- ND,2266-94HAB08WRT,G H7753CT,GH7753DKR Base Product Number: 94HAB08

Win Source Part Number: 1207053-94HAB08WRT
Category: Switches>DIP Switches
Series: 94H
Number of Positions: 8
Pitch: 0.100" (2.54mm), Full
Termination Style: Gull Wing
Features: Sealed
Contact Finish: Gold
Package: Tape & Reel
Contact Material: Copper Alloy
Voltage Rating: 50VDC
Height Above Board: 0.225" (5.72mm)
Length: 0.390" (9.91mm)
Standard Package: 750
Mounting: SMD (SMT)
Body Material: Plastic
Circuit: Octal
Actuator Type: Rotary for Tool
Mechanical Life: 10,000 Cycles
Actuator Level: Flush, Recessed
Washable: Yes
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 100mA
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Mfr: Grayhill Inc.
Other Names: GH7753TR,94HAB08WRT-ND,2266-94HAB08WRT,GH7753CT,GH7753DKR
Base Product Number: 94HAB08

Buy Now Datasheet
Switches - DIP Switches 94HAB08WRT
SW ROTARY DIP OCTAL 100MA 50V

SW ROTARY DIP OCTAL 100MA 50V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category DIP Switches DIP Switches DIP Switches
Product Number GH7753DKR-ND 1207053-94HAB08WRT 94HAB08WRT
Product Name DIP Switches Switches - DIP Switches Switches - DIP Switches
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Other Type (Special Application) Other Type (Special Application)
Other Pole and Throw Octal Octal
Terminal Type Surface Mount Technology
Max Current Rating 0.1000 amps 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Pole and Throw Specifications Other Type (Special Application)
Other Pole and Throw BCD Complement
Operating Temp -22 to 185 F (-30 to 85 C)
View Details
A6S-H Slide DIP Switch - A6S-8102-PH - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 3.7 x 21.26 x 6.2 mm
Terminal Type Other Terminal Type
View Details
6 suppliers