Grayhill, Inc. DIP Switches 94HAB08T

Description
Dip Switch Octal 8 Position Through Hole Rotary for Tool Actuator 100mA 50VDC
Request a Quote Datasheet
Description
Dip Switch Octal 8 Position Through Hole Rotary for Tool Actuator 100mA 50VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - GH7249-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
GH7249-ND
DIP Switches GH7249-ND
Dip Switch Octal 8 Position Through Hole Rotary for Tool Actuator 100mA 50VDC

Dip Switch Octal 8 Position Through Hole Rotary for Tool Actuator 100mA 50VDC

Buy Now Datasheet
Switches - DIP Switches 94HAB08T
SW ROTARY DIP OCTAL 100MA 50V

SW ROTARY DIP OCTAL 100MA 50V

Supplier's Site
Switch, DIP; 0.390 in. L x 0.380 in. W x 0.225 in. H; 8; 30 mA; 30 VDC; Rotary - 70216709 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, DIP; 0.390 in. L x 0.380 in. W x 0.225 in. H; 8; 30 mA; 30 VDC; Rotary
70216709
Switch, DIP; 0.390 in. L x 0.380 in. W x 0.225 in. H; 8; 30 mA; 30 VDC; Rotary 70216709
Rotary DIP Switch, 8 Positions Series 94 sealed rotary DIP switches have binary output with the following positions and code types: 8 pos. Octal, 10 pos. BCD, or 16 pos. Hexadecimal. Complement codes available. Actuators are offered flush and in three extended lengths with an assortment of high temperature knobs. Rated mechanical life of 10,000 cycles (1 cycle: rotation through all positions and a complete return through all positions). Electrical ratings through 10,000 cycles: 100 mA @ 50 VDC current carrying; 150 mω @ 10 mA, 50 mVDC contact resistance; 250 VAC rms dielectric. Through hole terminals on a 0.1" (2.54 mm) × 0.3" (7.62 mm) grid. Surface mount terminals on 0.1" (2.54 mm) centers × 0.5" (12.70 mm) wide with 0.05" (1.27 mm) solder flats. Right angle terminals on a 0.1" (2.54 mm) × 0.1" (2.54 mm) grid. Terminals are copper alloy, gold-plated over nickel barrier. Maximum process temperature of 260°C for 10 seconds.

Rotary DIP Switch, 8 Positions
Series 94 sealed rotary DIP switches have binary output with the following positions and code types: 8 pos. Octal, 10 pos. BCD, or 16 pos. Hexadecimal. Complement codes available. Actuators are offered flush and in three extended lengths with an assortment of high temperature knobs. Rated mechanical life of 10,000 cycles (1 cycle: rotation through all positions and a complete return through all positions). Electrical ratings through 10,000 cycles: 100 mA @ 50 VDC current carrying; 150 mΩ @ 10 mA, 50 mVDC contact resistance; 250 VAC rms dielectric. Through hole terminals on a 0.1" (2.54 mm) × 0.3" (7.62 mm) grid. Surface mount terminals on 0.1" (2.54 mm) centers × 0.5" (12.70 mm) wide with 0.05" (1.27 mm) solder flats. Right angle terminals on a 0.1" (2.54 mm) × 0.1" (2.54 mm) grid. Terminals are copper alloy, gold-plated over nickel barrier. Maximum process temperature of 260°C for 10 seconds.

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc.
Product Category DIP Switches DIP Switches DIP Switches
Product Number GH7249-ND 94HAB08T 70216709
Product Name DIP Switches Switches - DIP Switches Switch, DIP; 0.390 in. L x 0.380 in. W x 0.225 in. H; 8; 30 mA; 30 VDC; Rotary
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Other Type (Special Application) Other Type (Special Application)
Other Pole and Throw Octal Octal
Terminal Type Other Terminal Type Straight PC Pins
Other Terminal Type Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Encoded DIP Switches - 3793856 - RS Components, Ltd.
Specs
Number of Positions Available 16
Terminal Type Other Terminal Type
Other Terminal Type Solder
View Details
A6TN Slide DIP Switch - A6TN-2104 - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 5.8 x 7 x 7.5 mm
Terminal Type Other Terminal Type
View Details
6 suppliers
DIP Switch - 1825057-1 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 2
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
5 suppliers
DIP Switches - 486-3-160-957TR-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Surface Mount Technology
View Details