Dip Switch SPST 8 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
Dip Switch SPST 8 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
Dip Switch SPST 8 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
Manufacturer: Grayhill Inc.
Win Source Part Number: 908694-90HBW08PRT
Series: 90HB
Operating Temperature Range: -40°C ~ 85°C
Features: Dip Switch SPST Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
Package: Reel - TR
Mounting: Surface Mount
Family Name: 90HBW08
Categories: Switches
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 750
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 4 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Other Part Number: GH7626DKR, GH7626CT, 90HBW08PRT-ND, GH7626TR
SWITCH SLIDE DIP SPST 25MA 24V
DIP Switches / SIP Switches DIP Switch SPST low Prof GullWing 8 Pos
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | GH7626CT-ND | 908694-90HBW08PRT | 90HBW08PRT | 90HBW08PRT |
| Product Name | DIP Switches | DIP Switches - 90HBW08PRT | Switches - DIP Switches | DIP Switches / SIP Switches |
| Actuator Specifications | Slide Actuator(s) | |||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | |
| Terminal Type | Surface Mount Technology | |||
| Max Current Rating | 0.0250 amps |