Dip Switch SPST 4 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
Dip Switch SPST 4 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
Dip Switch SPST 4 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
SWITCH SLIDE DIP SPST 25MA 24V
DIP Switches/SIP Switches DIP Switch SPST low Prof GullWing 4 Pos
DIP SWITCH, 4POS, SPST, SLIDE, SMD; No. of Circuits:4Circuits; Switch Actuator Style:Slide; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:6VDC; Contact Current DC Max:100mA RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | GH7625CT-ND | 90HBW04PRT | 90HBW04PRT | 61AC4705 |
| Product Name | DIP Switches | Switches - DIP Switches | DIP Switches/SIP Switches | Dip Switch, 4Pos, Spst, Slide, Smd; No. Of Circuits Grayhill |
| Actuator Specifications | Slide Actuator(s) | Slide Actuator(s) | ||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | Single Pole, Single Throw (SPST); Other Type (Special Application) | |
| Terminal Type | Surface Mount Technology | Surface Mount Technology | ||
| Max Current Rating | 0.0250 amps | 0.1000 amps |