Grayhill, Inc. DIP Switches 90HBW02PRT

Description
Dip Switch SPST 2 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
Request a Quote Datasheet
Description
Dip Switch SPST 2 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - GH7624TR-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
GH7624TR-ND
DIP Switches GH7624TR-ND
Dip Switch SPST 2 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC

Dip Switch SPST 2 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC

Buy Now Datasheet
DIP Switches - GH7624CT-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
GH7624CT-ND
DIP Switches GH7624CT-ND
Dip Switch SPST 2 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC

Dip Switch SPST 2 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC

Buy Now Datasheet
DIP Switches - GH7624DKR-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
GH7624DKR-ND
DIP Switches GH7624DKR-ND
Dip Switch SPST 2 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC

Dip Switch SPST 2 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC

Buy Now Datasheet
DIP Switches - 90HBW02PRT - 1134183-90HBW02PRT - Win Source Electronics
Laguna Hills, CA, United States
DIP Switches - 90HBW02PRT
1134183-90HBW02PRT
DIP Switches - 90HBW02PRT 1134183-90HBW02PRT
Manufacturer: Grayhill Inc. Win Source Part Number: 1134183-90HBW02PRT Packaging: Reel Number of Positions: 2 Pitch: 0.100" (2.54mm), Full Termination Style: Gull Wing Mounting Style: SMD Features: Tape Seal Contact Finish: Gold Contact Material: Copper Alloy Voltage Rating: 24VDC Height Above Board: 0.190" (4.83mm) Length: 0.270" (6.86mm) Body Material: Thermoplastic Circuit: SPST Actuator Type: Slide (Standard) Electrical Life: 2,000 Cycles Mechanical Life: 2,000 Cycles Actuator Level: Flush, Recessed Washable: Yes Categories: Switches Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.grayhill.com Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Current Rating (Amps): 25mA

Manufacturer: Grayhill Inc.
Win Source Part Number: 1134183-90HBW02PRT
Packaging: Reel
Number of Positions: 2
Pitch: 0.100" (2.54mm), Full
Termination Style: Gull Wing
Mounting Style: SMD
Features: Tape Seal
Contact Finish: Gold
Contact Material: Copper Alloy
Voltage Rating: 24VDC
Height Above Board: 0.190" (4.83mm)
Length: 0.270" (6.86mm)
Body Material: Thermoplastic
Circuit: SPST
Actuator Type: Slide (Standard)
Electrical Life: 2,000 Cycles
Mechanical Life: 2,000 Cycles
Actuator Level: Flush, Recessed
Washable: Yes
Categories: Switches
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.grayhill.com
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Current Rating (Amps): 25mA

Buy Now
Dip Switch, Spst, 2Pos, 0.1A, 6Vdc, Smd; No. Of Circuits Grayhill - 63K8697 - Newark, An Avnet Company
Chicago, IL, United States
Dip Switch, Spst, 2Pos, 0.1A, 6Vdc, Smd; No. Of Circuits Grayhill
63K8697
Dip Switch, Spst, 2Pos, 0.1A, 6Vdc, Smd; No. Of Circuits Grayhill 63K8697
DIP SWITCH, SPST, 2POS, 0.1A, 6VDC, SMD; No. of Circuits:2Circuits; Switch Actuator Style:Slide; Switch Mounting:Surface Mount; Contact Configuration:SPST-N C; Contact Voltage DC Max:6V; Contact Current DC Max:100mA RoHS Compliant: Yes

DIP SWITCH, SPST, 2POS, 0.1A, 6VDC, SMD; No. of Circuits:2Circuits; Switch Actuator Style:Slide; Switch Mounting:Surface Mount; Contact Configuration:SPST-NC; Contact Voltage DC Max:6V; Contact Current DC Max:100mA RoHS Compliant: Yes

Supplier's Site Datasheet
Switches - DIP Switches 90HBW02PRT
SWITCH SLIDE DIP SPST 25MA 24V

SWITCH SLIDE DIP SPST 25MA 24V

Supplier's Site
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
90HBW02PRT
DIP Switches / SIP Switches 90HBW02PRT
DIP Switches / SIP Switches DIP Switch SPST low Prof GullWing 2 Pos

DIP Switches / SIP Switches DIP Switch SPST low Prof GullWing 2 Pos

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category DIP Switches DIP Switches DIP Switches DIP Switches DIP Switches
Product Number GH7624TR-ND 1134183-90HBW02PRT 63K8697 90HBW02PRT 90HBW02PRT
Product Name DIP Switches DIP Switches - 90HBW02PRT Dip Switch, Spst, 2Pos, 0.1A, 6Vdc, Smd; No. Of Circuits Grayhill Switches - DIP Switches DIP Switches / SIP Switches
Actuator Specifications Slide Actuator(s) Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application) Single Pole, Single Throw (SPST); Other Type (Special Application)
Terminal Type Surface Mount Technology Surface Mount Technology
Max Current Rating 0.0250 amps 0.0250 amps 0.1000 amps
Max DC Voltage Rating 24 volts 24 volts 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

A6S-H Slide DIP Switch - A6S-6102-PH - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 3.7 x 16.18 x 6.2 mm
Terminal Type Other Terminal Type
View Details
4 suppliers
Rotary Encoded DIP Switches - 7651122 - RS Components, Ltd.
Specs
Number of Positions Available 10
Switch Dimensions 7 x 7 x 2.5mm
Terminal Type Other Terminal Type
View Details
DIP Switch - 1825535-3 - TE Connectivity
Specs
Max AC Voltage Rating 20 volts
Max DC Voltage Rating 20 volts
View Details