Grayhill, Inc. DIP Switches 90HBJ10PT

Description
Dip Switch SPST 10 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
Request a Quote Datasheet
Description
Dip Switch SPST 10 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - GH7235-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
GH7235-ND
DIP Switches GH7235-ND
Dip Switch SPST 10 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC

Dip Switch SPST 10 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC

Buy Now Datasheet
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
90HBJ10PT
DIP Switches / SIP Switches 90HBJ10PT
DIP Switches / SIP Switches DIP Switch, SPST, low profile, j-bend, 10 position, polyimide seal, RoHS Compliant

DIP Switches / SIP Switches DIP Switch, SPST, low profile, j-bend, 10 position, polyimide seal, RoHS Compliant

Buy Now Datasheet
Switch, Dip, 10Pos, Spst, Recessed Slide; No. Of Circuits Grayhill - 58K5153 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Dip, 10Pos, Spst, Recessed Slide; No. Of Circuits Grayhill
58K5153
Switch, Dip, 10Pos, Spst, Recessed Slide; No. Of Circuits Grayhill 58K5153
SWITCH, DIP, 10POS, SPST, RECESSED SLIDE; No. of Circuits:10Circuits; Switch Actuator Style:Slide; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:6VDC; Contact Current DC Max:100mA RoHS Compliant: Yes

SWITCH, DIP, 10POS, SPST, RECESSED SLIDE; No. of Circuits:10Circuits; Switch Actuator Style:Slide; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:6VDC; Contact Current DC Max:100mA RoHS Compliant: Yes

Supplier's Site
Switches - DIP Switches 90HBJ10PT
SWITCH SLIDE DIP SPST 25MA 24V

SWITCH SLIDE DIP SPST 25MA 24V

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category DIP Switches DIP Switches DIP Switches DIP Switches
Product Number GH7235-ND 90HBJ10PT 58K5153 90HBJ10PT
Product Name DIP Switches DIP Switches / SIP Switches Switch, Dip, 10Pos, Spst, Recessed Slide; No. Of Circuits Grayhill Switches - DIP Switches
Actuator Specifications Slide Actuator(s) Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application) Single Pole, Single Throw (SPST); Other Type (Special Application)
Terminal Type Surface Mount Technology Surface Mount Technology
Max Current Rating 0.0250 amps 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

A6H Slide DIP Switch - A6H-2102-PM - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 1.45 x 3.77 x 4.5 mm
Terminal Type Other Terminal Type
View Details
DIP Switch - 1-1825059-0 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 3
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
DIP Switches - 486-3-162-112-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Other Terminal Type
View Details