The Grayhill Switch, Dip, 3 Pos, SPST, Recessed Slide (part number 63K8676) is designed for surface mount applications and features a low-profile design. It is compatible with SMT assembly processes, including infrared reflow and vapor-phase soldering. The switch has a reliable spring and ball contact mechanism, ensuring consistent performance. Electrical ratings include a make-and-break current rating of 2,000 operations per switch position at various resistive loads, with a maximum contact resistance of 20 milliohms initially and 100 milliohms after life testing. The switch also boasts a minimum insulation resistance of 5,000 megohms initially and 1,000 megohms after life, along with a dielectric strength of 500 volts. Mechanical specifications indicate a mechanical life of 2,000 operations per switch position, with resistance to vibration and mechanical shock per military specifications. The operating temperature range is from -40°C to +85°C, making it suitable for a variety of environments. The switch is RoHS compliant and available in tape and reel packaging, facilitating easy integration into automated assembly processes.
Dip Switch SPST 3 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
SWITCH SLIDE DIP SPST 25MA 24V
DIP Switches/SIP Switches DIP Switch SPST low Prof j-bend 3 Pos
SWITCH, DIP, 3 POS, SPST, RECESSED SLIDE; No. of Circuits:3Circuits; Switch Actuator Style:Slide; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:6VDC; Contact Current DC Max:100mA RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | GH7228-ND | 90HBJ03PT | 90HBJ03PT | 63K8676 |
| Product Name | DIP Switches | Switches - DIP Switches | DIP Switches/SIP Switches | Switch, Dip, 3 Pos, Spst, Recessed Slide; No. Of Circuits Grayhill |
| Actuator Specifications | Slide Actuator(s) | Slide Actuator(s) | ||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | Single Pole, Single Throw (SPST); Other Type (Special Application) | |
| Terminal Type | Surface Mount Technology | Surface Mount Technology | ||
| Max Current Rating | 0.0250 amps | 0.1000 amps |