Dip Switch SPST 2 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
DIP Switches / SIP Switches SPST low j-bend 2 pos Sealed
SWITCH SLIDE DIP SPST 25MA 24V
SWITCH, DIP, 2 POS, SPST, FLUSH SLIDE; Switch Actuator Style:Slide; Contact Configuration:SPST; Contact Current DC Max:100mA; Product Range:90HB Series; Contact Current Max:10mA; Features:Low Profile; Pitch Spacing:2.54mm RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | GH7227-ND | 90HBJ02PT | 90HBJ02PT | 63K8673 |
| Product Name | DIP Switches | DIP Switches / SIP Switches | Switches - DIP Switches | Switch, Dip, 2 Pos, Spst, Flush Slide; Switch Actuator Style Grayhill |
| Actuator Specifications | Slide Actuator(s) | Slide Actuator(s) | ||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | Single Pole, Single Throw (SPST); Other Type (Special Application) | |
| Terminal Type | Surface Mount Technology | |||
| Max Current Rating | 0.0250 amps | 0.1000 amps |