Grayhill, Inc. DIP Switches 90B10ST

Description
Dip Switch SPST 10 Position Through Hole Slide (Standard) Actuator 25mA 24VDC
Request a Quote Datasheet
Description
Dip Switch SPST 10 Position Through Hole Slide (Standard) Actuator 25mA 24VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - GH7226-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
GH7226-ND
DIP Switches GH7226-ND
Dip Switch SPST 10 Position Through Hole Slide (Standard) Actuator 25mA 24VDC

Dip Switch SPST 10 Position Through Hole Slide (Standard) Actuator 25mA 24VDC

Buy Now Datasheet
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
90B10ST
DIP Switches / SIP Switches 90B10ST
DIP Switches / SIP Switches SPST 10pos Tape Seal Machine Insertable

DIP Switches / SIP Switches SPST 10pos Tape Seal Machine Insertable

Buy Now Datasheet
Switches - DIP Switches 90B10ST
SWITCH SLIDE DIP SPST 25MA 24V

SWITCH SLIDE DIP SPST 25MA 24V

Supplier's Site
Switch, Dip, 10 Position, Spst, Recessed Slide; No. Of Circuits Grayhill - 63K8627 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Dip, 10 Position, Spst, Recessed Slide; No. Of Circuits Grayhill
63K8627
Switch, Dip, 10 Position, Spst, Recessed Slide; No. Of Circuits Grayhill 63K8627
SWITCH, DIP, 10 POSITION, SPST, RECESSED SLIDE; No. of Circuits:10Circuits; Switch Actuator Style:Slide; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:30VDC; Contact Current DC Max:150mA RoHS Compliant: Yes

SWITCH, DIP, 10 POSITION, SPST, RECESSED SLIDE; No. of Circuits:10Circuits; Switch Actuator Style:Slide; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:30VDC; Contact Current DC Max:150mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category DIP Switches DIP Switches DIP Switches DIP Switches
Product Number GH7226-ND 90B10ST 90B10ST 63K8627
Product Name DIP Switches DIP Switches / SIP Switches Switches - DIP Switches Switch, Dip, 10 Position, Spst, Recessed Slide; No. Of Circuits Grayhill
Actuator Specifications Slide Actuator(s) Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application) Single Pole, Single Throw (SPST); Other Type (Special Application)
Terminal Type Other Terminal Type Other Terminal Type
Other Terminal Type Through Hole Through Hole
Max Current Rating 0.0250 amps 0.1500 amps
Unlock Full Specs
to access all available technical data

Similar Products

A6R/A6RV Rotay DIP Switch - A6RV-162RS - Aratas America LLC
Specs
Number of Positions Available 16
Switch Dimensions 10 x 9.8 x 9.9 mm
Terminal Type Other Terminal Type
View Details
4 suppliers
Rotary Encoded DIP Switches - 241262 - RS Components, Ltd.
Specs
Actuator Specifications Slide Actuator(s)
View Details
DIP Switch - 2-2319848-6 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 5
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details