Grayhill, Inc. Keypad Switches 86JB2-201

Description
Keypad Switch 20 Transparent Key Cap Keys Snap Dome Contacts Matrix Output Non-Illuminated 0.01A @ 24VDC
Request a Quote Datasheet
Description
Keypad Switch 20 Transparent Key Cap Keys Snap Dome Contacts Matrix Output Non-Illuminated 0.01A @ 24VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Keypad Switches - GH7748-ND - DigiKey
Thief River Falls, MN, United States
Keypad Switches
GH7748-ND
Keypad Switches GH7748-ND
Keypad Switch 20 Transparent Key Cap Keys Snap Dome Contacts Matrix Output Non-Illuminated 0.01A @ 24VDC

Keypad Switch 20 Transparent Key Cap Keys Snap Dome Contacts Matrix Output Non-Illuminated 0.01A @ 24VDC

Buy Now Datasheet
Keypad, 5x4, 500 Inch Centers, Flange Mounted, Blank Legends - 70217238 - Allied Electronics, Inc.
Fort Worth, TX, USA
Keypad, 5x4, 500 Inch Centers, Flange Mounted, Blank Legends
70217238
Keypad, 5x4, 500 Inch Centers, Flange Mounted, Blank Legends 70217238
86 Series Standard Keypad, 5 x 4 Size, 3 " Height 1⁄2" button centers Flange mounted Top surface or sub surface mounting Snap-dome contact provides positive feedback Keypad contact resistance 10 Ohms (Max.)

86 Series Standard Keypad, 5 x 4 Size, 3 " Height

  • 1⁄2" button centers
  • Flange mounted
  • Top surface or sub surface mounting
  • Snap-dome contact provides positive feedback
    Keypad contact resistance 10 Ohms (Max.)
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Industrial Keypads Industrial Keypads
Product Number GH7748-ND 70217238
Product Name Keypad Switches Keypad, 5x4, 500 Inch Centers, Flange Mounted, Blank Legends
Standard Keypad Size 5x4
Mounting Front Panel; Rear Panel
Keypad Output X-Y
Keypad Style Other Style
Connector Style Other
Unlock Full Specs
to access all available technical data

Similar Products

Keypads - 2591167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Keypad Size 3x4; Other Size
Other Keypad Size 3 x 4
Keypad Output X-Y; Other
View Details
Keypads - 2300-FMBN16BD - New Yorker Electronics Co., Inc.
Specs
Keypad Style Membrane Overlay
View Details
2 suppliers
CAN-Bus keypad, backlit amber LEDs . - 20-Key - HydraForce, Inc.
Specs
Standard Keypad Size 5x4
Mounting Rear Panel
Keypad Style Conductive Rubber Overlay
View Details
Hospital Bed Keypad Controller - Attendant Control OpenBus (ACO) - LINAK U.S. Inc.
Specs
Standard Keypad Size Other Size
Other Keypad Size 2x6
Mounting Front Panel
View Details