Keypad Switch 1 Polymer Keys Keyswitch Contacts Independent Switches (DPST) Output Illuminated - Light Source Not Included 0.1A @ 5VDC
| DigiKey | |
|---|---|
| Product Category | Industrial Keypads |
| Product Number | 82-150-15-ND |
| Product Name | Keypad Switches |
| Standard Keypad Size | Other Size |
| Other Keypad Size | 1 x 1 |
| Keypad Style | Other Style |
| Connector Style | PC Pins |
| Features | Backlit Options |