Grayhill, Inc. Sealed Base Thru Hole DIP Switches 79

Description
Grayhill is the world leader in DIP switch technology. Our large selection includes surface mount, through-hole, rotary, standard and half pitch, and multiple actuator designs. Consistent high contact pressure is achieved with a spring and ball contact system on select series. Other features include a low-profile, miniature versions, standard base seal, optional top-tape seal and also tape and reel packaging. Our DIP switches can be customized for your specific application. Typical applications include: Telecommunications Computer Motherboards Remote control frequency setting Option settings Customization can include: Custom printing Special packaging New designs and form-factors
Datasheet
Description
Grayhill is the world leader in DIP switch technology. Our large selection includes surface mount, through-hole, rotary, standard and half pitch, and multiple actuator designs. Consistent high contact pressure is achieved with a spring and ball contact system on select series. Other features include a low-profile, miniature versions, standard base seal, optional top-tape seal and also tape and reel packaging. Our DIP switches can be customized for your specific application. Typical applications include: Telecommunications Computer Motherboards Remote control frequency setting Option settings Customization can include: Custom printing Special packaging New designs and form-factors
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sealed Base Thru Hole DIP Switches - 79 - Grayhill, Inc.
La Grange, IL, USA
Sealed Base Thru Hole DIP Switches
79
Sealed Base Thru Hole DIP Switches 79
Grayhill is the world leader in DIP switch technology. Our large selection includes surface mount, through-hole, rotary, standard and half pitch, and multiple actuator designs. Consistent high contact pressure is achieved with a spring and ball contact system on select series. Other features include a low-profile, miniature versions, standard base seal, optional top-tape seal and also tape and reel packaging. Our DIP switches can be customized for your specific application. Typical applications include: Telecommunications Computer Motherboards Remote control frequency setting Option settings Customization can include: Custom printing Special packaging New designs and form-factors

Grayhill is the world leader in DIP switch technology. Our large selection includes surface mount, through-hole, rotary, standard and half pitch, and multiple actuator designs. Consistent high contact pressure is achieved with a spring and ball contact system on select series. Other features include a low-profile, miniature versions, standard base seal, optional top-tape seal and also tape and reel packaging. Our DIP switches can be customized for your specific application.

Typical applications include:

  • Telecommunications
  • Computer Motherboards
  • Remote control frequency setting
  • Option settings

Customization can include:

  • Custom printing
  • Special packaging
  • New designs and form-factors
Supplier's Site Datasheet

Technical Specifications

  Grayhill, Inc.
Product Category DIP Switches
Product Number 79
Product Name Sealed Base Thru Hole DIP Switches
Actuator Specifications Slide Actuator(s)
Number of Positions Available 10
Terminal Type Straight PC Pins
Features Imprinted Markings (e.g. ON/OFF, I/O); Available in Tape and Reel Packaging
Max Current Rating 2 amps
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switches - 486-3-162-108-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Other Terminal Type
View Details
Rotary Encoded DIP Switches - 3793812 - RS Components, Ltd.
Specs
Number of Positions Available 16
Terminal Type Other Terminal Type
Other Terminal Type Solder
View Details
A6SN Slide DIP Switch - A6SN-0104-P - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 4.45 x 27.3 x 7.5 mm
Terminal Type Other Terminal Type
View Details
4 suppliers
DIP Switch - 1-1571983-0 - TE Connectivity
Specs
Actuator Specifications Rocker Actuator(s)
Number of Positions Available 8
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
5 suppliers