Grayhill, Inc. DIP Switches 78RB09ST

Description
Dip Switch SPST 9 Position Through Hole Slide (Standard) Actuator 150mA 30VDC
Request a Quote Datasheet
Description
Dip Switch SPST 9 Position Through Hole Slide (Standard) Actuator 150mA 30VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - GH7123-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
GH7123-ND
DIP Switches GH7123-ND
Dip Switch SPST 9 Position Through Hole Slide (Standard) Actuator 150mA 30VDC

Dip Switch SPST 9 Position Through Hole Slide (Standard) Actuator 150mA 30VDC

Buy Now Datasheet
DIP Switches - 78RB09ST - 858259-78RB09ST - Win Source Electronics
Laguna Hills, CA, United States
DIP Switches - 78RB09ST
858259-78RB09ST
DIP Switches - 78RB09ST 858259-78RB09ST
Manufacturer: Grayhill Inc. Win Source Part Number: 858259-78RB09ST Series: 78 Operating Temperature Range: -40°C ~ 85°C Features: Dip Switch SPST Position Through Hole Slide (Standard) Actuator 150mA 30VDC Package: Tube Mounting: Through Hole Family Name: 78RB09 Categories: Switches ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 10 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8536.50.9065

Manufacturer: Grayhill Inc.
Win Source Part Number: 858259-78RB09ST
Series: 78
Operating Temperature Range: -40°C ~ 85°C
Features: Dip Switch SPST Position Through Hole Slide (Standard) Actuator 150mA 30VDC
Package: Tube
Mounting: Through Hole
Family Name: 78RB09
Categories: Switches
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 10
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065

Buy Now Datasheet
Switches - DIP Switches 78RB09ST
SWITCH SLIDE DIP SPST 150MA 30V

SWITCH SLIDE DIP SPST 150MA 30V

Supplier's Site
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
78RB09ST
DIP Switches / SIP Switches 78RB09ST
DIP Switches / SIP Switches DIP Switch, SPST, recessed slide, 9 position, tape seal, RoHS Compliant

DIP Switches / SIP Switches DIP Switch, SPST, recessed slide, 9 position, tape seal, RoHS Compliant

Buy Now Datasheet
Switch, Dip, 9 Pos, Spst, Recessed Slide; No. Of Circuits Grayhill - 30K6097 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Dip, 9 Pos, Spst, Recessed Slide; No. Of Circuits Grayhill
30K6097
Switch, Dip, 9 Pos, Spst, Recessed Slide; No. Of Circuits Grayhill 30K6097
SWITCH, DIP, 9 POS, SPST, RECESSED SLIDE; No. of Circuits:9Circuits; Switch Actuator Style:Slide; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:150mA RoHS Compliant: Yes

SWITCH, DIP, 9 POS, SPST, RECESSED SLIDE; No. of Circuits:9Circuits; Switch Actuator Style:Slide; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:150mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category DIP Switches DIP Switches DIP Switches DIP Switches DIP Switches
Product Number GH7123-ND 858259-78RB09ST 78RB09ST 78RB09ST 30K6097
Product Name DIP Switches DIP Switches - 78RB09ST Switches - DIP Switches DIP Switches / SIP Switches Switch, Dip, 9 Pos, Spst, Recessed Slide; No. Of Circuits Grayhill
Actuator Specifications Slide Actuator(s) Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application) Single Pole, Single Throw (SPST); Other Type (Special Application)
Terminal Type Other Terminal Type Other Terminal Type
Other Terminal Type Through Hole Through Hole
Max Current Rating 0.1500 amps 0.1500 amps
Unlock Full Specs
to access all available technical data

Similar Products

A6SN Slide DIP Switch - A6SN-7102-P - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 4.45 x 19.7 x 7.5 mm
Terminal Type Other Terminal Type
View Details
4 suppliers
DIP Switch - 1-2319747-4 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 9
Pole and Throw Specifications Other Type (Special Application)
View Details
DIP Switches - 486-3-160-946TR-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Surface Mount Technology
View Details