Grayhill, Inc. DIP Switches - 78M08S 78M08S

Description
Manufacturer: Grayhill Inc. Win Source Part Number: 1133726-78M08S Packaging: Tube Number of Positions: 8 Pitch: 0.100" (2.54mm), Full Termination Style: PC Pin Mounting Style: Through Hole Features: Tape Seal Contact Finish: Gold Contact Material: Copper Alloy Voltage Rating: 30VDC Height Above Board: 0.315" (8.00mm) Length: 0.880" (22.35mm) Body Material: Thermoplastic Circuit: SPST Actuator Type: Slide (Standard) Electrical Life: 2,000 Cycles Mechanical Life: 2,000 Cycles Actuator Level: Raised Washable: Yes Categories: Switches Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.grayhill.com Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 108 MSL Level: 1 (Unlimited) Current Rating (Amps): 150mA
Request a Quote
Description
Manufacturer: Grayhill Inc. Win Source Part Number: 1133726-78M08S Packaging: Tube Number of Positions: 8 Pitch: 0.100" (2.54mm), Full Termination Style: PC Pin Mounting Style: Through Hole Features: Tape Seal Contact Finish: Gold Contact Material: Copper Alloy Voltage Rating: 30VDC Height Above Board: 0.315" (8.00mm) Length: 0.880" (22.35mm) Body Material: Thermoplastic Circuit: SPST Actuator Type: Slide (Standard) Electrical Life: 2,000 Cycles Mechanical Life: 2,000 Cycles Actuator Level: Raised Washable: Yes Categories: Switches Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.grayhill.com Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 108 MSL Level: 1 (Unlimited) Current Rating (Amps): 150mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - 78M08S - 1133726-78M08S - Win Source Electronics
Laguna Hills, CA, United States
DIP Switches - 78M08S
1133726-78M08S
DIP Switches - 78M08S 1133726-78M08S
Manufacturer: Grayhill Inc. Win Source Part Number: 1133726-78M08S Packaging: Tube Number of Positions: 8 Pitch: 0.100" (2.54mm), Full Termination Style: PC Pin Mounting Style: Through Hole Features: Tape Seal Contact Finish: Gold Contact Material: Copper Alloy Voltage Rating: 30VDC Height Above Board: 0.315" (8.00mm) Length: 0.880" (22.35mm) Body Material: Thermoplastic Circuit: SPST Actuator Type: Slide (Standard) Electrical Life: 2,000 Cycles Mechanical Life: 2,000 Cycles Actuator Level: Raised Washable: Yes Categories: Switches Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.grayhill.com Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 108 MSL Level: 1 (Unlimited) Current Rating (Amps): 150mA

Manufacturer: Grayhill Inc.
Win Source Part Number: 1133726-78M08S
Packaging: Tube
Number of Positions: 8
Pitch: 0.100" (2.54mm), Full
Termination Style: PC Pin
Mounting Style: Through Hole
Features: Tape Seal
Contact Finish: Gold
Contact Material: Copper Alloy
Voltage Rating: 30VDC
Height Above Board: 0.315" (8.00mm)
Length: 0.880" (22.35mm)
Body Material: Thermoplastic
Circuit: SPST
Actuator Type: Slide (Standard)
Electrical Life: 2,000 Cycles
Mechanical Life: 2,000 Cycles
Actuator Level: Raised
Washable: Yes
Categories: Switches
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.grayhill.com
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 108
MSL Level: 1 (Unlimited)
Current Rating (Amps): 150mA

Buy Now
Switches - DIP Switches 78M08S
SWITCH SLIDE DIP SPST 150MA 30V

SWITCH SLIDE DIP SPST 150MA 30V

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category DIP Switches DIP Switches
Product Number 1133726-78M08S 78M08S
Product Name DIP Switches - 78M08S Switches - DIP Switches
Number of Positions Available 8
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Max Current Rating 0.1500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Encoded DIP Switches - 1759595 - RS Components, Ltd.
Specs
Number of Positions Available 10
View Details
A6T Slide DIP Switch - A6T-8101 - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 3.6 x 21.26 x 6.2 mm
Terminal Type Other Terminal Type
View Details
4 suppliers
DIP Switch - 2319848-5 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 5
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details