Grayhill, Inc. Connectors,Interconnects 78K01T

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Circuit: SPDT Number of Positions: 5 Current Rating (Amps): 690mA Voltage Rating: 600V Actuator Type: Flatted (3.17mm Dia) Actuator Level: Flush Recessed
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Circuit: SPDT Number of Positions: 5 Current Rating (Amps): 690mA Voltage Rating: 600V Actuator Type: Flatted (3.17mm Dia) Actuator Level: Flush Recessed
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Circuit: SPDT Number of Positions: 5 Current Rating (Amps): 690mA Voltage Rating: 600V Actuator Type: Flatted (3.17mm Dia) Actuator Level: Flush Recessed

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Circuit: SPDT
Number of Positions: 5
Current Rating (Amps): 690mA
Voltage Rating: 600V
Actuator Type: Flatted (3.17mm Dia)
Actuator Level: Flush Recessed

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin PCB Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
ZS4000-2051 | EMC encoder coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details