Grayhill, Inc. DIP Switches 78J05T

Description
Dip Switch SPDT 5 Position Through Hole Slide (Standard) Actuator 150mA 30VDC
Request a Quote Datasheet
Description
Dip Switch SPDT 5 Position Through Hole Slide (Standard) Actuator 150mA 30VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - GH7740-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
GH7740-ND
DIP Switches GH7740-ND
Dip Switch SPDT 5 Position Through Hole Slide (Standard) Actuator 150mA 30VDC

Dip Switch SPDT 5 Position Through Hole Slide (Standard) Actuator 150mA 30VDC

Buy Now Datasheet
Switches - DIP Switches 78J05T
SWITCH SLIDE DIP SPDT 150MA 30V

SWITCH SLIDE DIP SPDT 150MA 30V

Supplier's Site
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
78J05T
DIP Switches / SIP Switches 78J05T
DIP Switches / SIP Switches DIP Switch, SPDT 2 circuits, raised slide, 5 position, RoHS Compliant

DIP Switches / SIP Switches DIP Switch, SPDT 2 circuits, raised slide, 5 position, RoHS Compliant

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category DIP Switches DIP Switches DIP Switches
Product Number GH7740-ND 78J05T 78J05T
Product Name DIP Switches Switches - DIP Switches DIP Switches / SIP Switches
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); Other Type (Special Application)
Terminal Type Other Terminal Type
Other Terminal Type Through Hole
Max Current Rating 0.1500 amps
Unlock Full Specs
to access all available technical data

Similar Products

A6T Slide DIP Switch - A6T-7101 - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 3.6 x 18.72 x 6.2 mm
Terminal Type Other Terminal Type
View Details
DIP Switches - 450-2001-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Other Terminal Type
View Details
2 suppliers
DIP & SIP Switches - 334965A - RS Components, Ltd.
Specs
Number of Positions Available 16
View Details