Grayhill, Inc. DIP Switches 78J04T

Description
Dip Switch SPDT 4 Position Through Hole Slide (Standard) Actuator 150mA 30VDC
Request a Quote Datasheet
Description
Dip Switch SPDT 4 Position Through Hole Slide (Standard) Actuator 150mA 30VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - GH7739-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
GH7739-ND
DIP Switches GH7739-ND
Dip Switch SPDT 4 Position Through Hole Slide (Standard) Actuator 150mA 30VDC

Dip Switch SPDT 4 Position Through Hole Slide (Standard) Actuator 150mA 30VDC

Buy Now Datasheet
Switches - DIP Switches 78J04T
SWITCH SLIDE DIP SPDT 150MA 30V

SWITCH SLIDE DIP SPDT 150MA 30V

Supplier's Site
Switch, Dip, 4 Position, Spdt, Raised Slide; No. Of Circuits Grayhill - 63K8426 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Dip, 4 Position, Spdt, Raised Slide; No. Of Circuits Grayhill
63K8426
Switch, Dip, 4 Position, Spdt, Raised Slide; No. Of Circuits Grayhill 63K8426
SWITCH, DIP, 4 POSITION, SPDT, RAISED SLIDE; No. of Circuits:4Circuits; Switch Actuator Style:Slide; Switch Mounting:Through Hole; Contact Configuration:SPDT; Contact Voltage DC Max:30VDC; Contact Current DC Max:150mA RoHS Compliant: Yes

SWITCH, DIP, 4 POSITION, SPDT, RAISED SLIDE; No. of Circuits:4Circuits; Switch Actuator Style:Slide; Switch Mounting:Through Hole; Contact Configuration:SPDT; Contact Voltage DC Max:30VDC; Contact Current DC Max:150mA RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
DIP Switches/SIP Switches
78J04T
DIP Switches/SIP Switches 78J04T
DIP Switches/SIP Switches DIP Switch SPDT 2 circuits 4 Pos

DIP Switches/SIP Switches DIP Switch SPDT 2 circuits 4 Pos

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category DIP Switches DIP Switches DIP Switches DIP Switches
Product Number GH7739-ND 78J04T 63K8426 78J04T
Product Name DIP Switches Switches - DIP Switches Switch, Dip, 4 Position, Spdt, Raised Slide; No. Of Circuits Grayhill DIP Switches/SIP Switches
Actuator Specifications Slide Actuator(s) Slide Actuator(s)
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); Other Type (Special Application) Single Pole, Double Throw (SPDT); Other Type (Special Application)
Terminal Type Other Terminal Type Other Terminal Type
Other Terminal Type Through Hole Through Hole
Max Current Rating 0.1500 amps 0.1500 amps
Unlock Full Specs
to access all available technical data

Similar Products

A6K/A6KS Rotay DIP Switch - A6K-104RS - Aratas America LLC
Specs
Number of Positions Available 10
Switch Dimensions 6 x 7.2 x 7.2 mm
Terminal Type Other Terminal Type
View Details
4 suppliers
Rotary Encoded DIP Switches - 321111 - RS Components, Ltd.
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 2
Pole and Throw Specifications Double Pole, Double Throw (DPDT); Other Type (Special Application)
View Details
DIP Switch - 1825190-5 - TE Connectivity
Specs
Number of Positions Available 6
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Max Current Rating 2 amps
View Details
4 suppliers