Grayhill, Inc. DIP Switches 78J02SRAT

Description
Dip Switch SPDT 2 Position Through Hole, Right Angle Slide (Standard) Actuator 150mA 30VDC
Request a Quote Datasheet
Description
Dip Switch SPDT 2 Position Through Hole, Right Angle Slide (Standard) Actuator 150mA 30VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - 78J02SRAT-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
78J02SRAT-ND
DIP Switches 78J02SRAT-ND
Dip Switch SPDT 2 Position Through Hole, Right Angle Slide (Standard) Actuator 150mA 30VDC

Dip Switch SPDT 2 Position Through Hole, Right Angle Slide (Standard) Actuator 150mA 30VDC

Buy Now Datasheet
Switches - DIP Switches 78J02SRAT
SWITCH SLIDE DIP SPDT 150MA 30V

SWITCH SLIDE DIP SPDT 150MA 30V

Supplier's Site
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
78J02SRAT
DIP Switches / SIP Switches 78J02SRAT
DIP Switches / SIP Switches DIP Switch, SPDT 2 circuits, raised slide, 2 position, tape seal, right angle, RoHS Compliant

DIP Switches / SIP Switches DIP Switch, SPDT 2 circuits, raised slide, 2 position, tape seal, right angle, RoHS Compliant

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category DIP Switches DIP Switches DIP Switches
Product Number 78J02SRAT-ND 78J02SRAT 78J02SRAT
Product Name DIP Switches Switches - DIP Switches DIP Switches / SIP Switches
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); Other Type (Special Application)
Terminal Type Other Terminal Type
Other Terminal Type Through Hole, Right Angle
Max Current Rating 0.1500 amps
Unlock Full Specs
to access all available technical data

Similar Products

A6TN Slide DIP Switch - A6TN-4101 - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 5.8 x 12.1 x 7.5 mm
Terminal Type Other Terminal Type
View Details
5 suppliers
DIP Switch - 1-2319747-2 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 5
Pole and Throw Specifications Other Type (Special Application)
View Details
DIP Switch, J-type terminal - DTCJ SMT DIP switches designed for space-saving applications - SCHURTER Inc
Specs
Max Current Rating 0.1000 amps
Max DC Voltage Rating 50 volts
Operating Temp -40 to 185 F (-40 to 85 C)
View Details